Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180DF29C2X

Description
Win Source Part Number: 1209067-EP4SGX180DF2 9C2X Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967357 Base Product Number: EP4SGX180 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1209067-EP4SGX180DF2 9C2X Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967357 Base Product Number: EP4SGX180 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1209067-EP4SGX180DF29C2X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1209067-EP4SGX180DF29C2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1209067-EP4SGX180DF29C2X
Win Source Part Number: 1209067-EP4SGX180DF2 9C2X Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® IV GX Package: Tray Standard Package: 36 Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 7030 Number of Logic Elements/Cells: 175750 Total RAM Bits: 13954048 Voltage - Supply: 0.87V ~ 0.93V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 967357 Base Product Number: EP4SGX180 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1209067-EP4SGX180DF29C2X
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® IV GX
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 7030
Number of Logic Elements/Cells: 175750
Total RAM Bits: 13954048
Voltage - Supply: 0.87V ~ 0.93V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 967357
Base Product Number: EP4SGX180
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP4SGX180DF29C2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4SGX180DF29C2X
800MHz FPGA Programmable Logic Device 696-EP4SGX180DF29C2X
Field Programmable Gate Array, 7030 CLBs, 800MHz, 175750-Cell, CMOS, PBGA780, 29 X 29 MM, FBGA-780 Product overview: EP4SGX180DF29C2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180DF29C2X can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 7030 CLBs, 800MHz, 175750-Cell, CMOS, PBGA780, 29 X 29 MM, FBGA-780 Product overview: EP4SGX180DF29C2X from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX180DF29C2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX180DF29C2X-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX180DF29C2X-ND
FPGAs (Field Programmable Gate Array) EP4SGX180DF29C2X-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 13954048 175750 780-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 13954048 175750 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180DF29C2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180DF29C2X
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180DF29C2X
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX180DF29C2X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX180DF29C2X
FPGAs (Field Programmable Gate Array) EP4SGX180DF29C2X
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 13954048 175750 780-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 13954048 175750 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX180DF29C2X - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX180DF29C2X
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX180DF29C2X
IC FPGA 372 I/O 780FBGA

IC FPGA 372 I/O 780FBGA

Supplier's Site Datasheet
FPGA 175750 Cells 40nm 0.9V 780-Pin FBGA - EP4SGX180DF29C2X - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 175750 Cells 40nm 0.9V 780-Pin FBGA
EP4SGX180DF29C2X
FPGA 175750 Cells 40nm 0.9V 780-Pin FBGA EP4SGX180DF29C2X
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX180DF29C2X
FPGA - Field Programmable Gate Array EP4SGX180DF29C2X
FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 372 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV GX 7030 LABs 372 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1209067-EP4SGX180DF29C2X 696-EP4SGX180DF29C2X EP4SGX180DF29C2X-ND EP4SGX180DF29C2X EP4SGX180DF29C2X EP4SGX180DF29C2X EP4SGX180DF29C2X EP4SGX180DF29C2X
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 175750 Cells 40nm 0.9V 780-Pin FBGA FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 175750 175750 175750
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.9 Other Other; 0.87V ~ 0.93V
Internal Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details