Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N EP4SGX110HF35C4N

Description
Manufacturer: Intel Win Source Part Number: 918342-EP4SGX110HF35 C4N Series: Stratix® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918342-EP4SGX110HF35 C4N Series: Stratix® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N - 918342-EP4SGX110HF35C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N
918342-EP4SGX110HF35C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N 918342-EP4SGX110HF35C4N
Manufacturer: Intel Win Source Part Number: 918342-EP4SGX110HF35 C4N Series: Stratix® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918342-EP4SGX110HF35C4N
Series: Stratix® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP4SGX110
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX110HF35C4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4SGX110HF35C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4SGX110HF35C4N
FPGA Programmable Logic Device 696-EP4SGX110HF35C4N
Field Programmable Gate Array, 42240 CLBs, 105600-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP4SGX110HF35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110HF35C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 42240 CLBs, 105600-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP4SGX110HF35C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110HF35C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX110HF35C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX110HF35C4N
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX110HF35C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C4N
FPGAs (Field Programmable Gate Array) EP4SGX110HF35C4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110HF35C4N
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110HF35C4N
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918342-EP4SGX110HF35C4N EP4SGX110HF35C4N-ND 696-EP4SGX110HF35C4N EP4SGX110HF35C4N EP4SGX110HF35C4N EP4SGX110HF35C4N EP4SGX110HF35C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C4N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Pins 1152
Supply Voltage Other; 0.9 Other; 0.87V ~ 0.93V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details