Intel Corporation FPGAs (Field Programmable Gate Array) EP4SGX110HF35C2N

Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C2N-ND
FPGAs (Field Programmable Gate Array) EP4SGX110HF35C2N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP4SGX110HF35C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4SGX110HF35C2N
800MHz FPGA Programmable Logic Device 696-EP4SGX110HF35C2N
Field Programmable Gate Array, 42240 CLBs, 800MHz, 105600-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SGX110HF35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110HF35C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 42240 CLBs, 800MHz, 105600-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SGX110HF35C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110HF35C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N - 773986-EP4SGX110HF35C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N
773986-EP4SGX110HF35C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N 773986-EP4SGX110HF35C2N
Manufacturer: Altera Win Source Part Number: 773986-EP4SGX110HF35 C2N Series: Stratix IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 488 Number of LABs/CLBs: 4224 Number of Logic Elements/Cells: 105600 Total RAM Bits: 9793536 Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2S080S-1FC1152I; XC4VSX55-10FF1152I; XC4VSX55-10FF1152C; LFSCM3GA80EP1-6FC115 2C; Introduction Date: May 01, 2008 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773986-EP4SGX110HF35C2N
Series: Stratix IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 488
Number of LABs/CLBs: 4224
Number of Logic Elements/Cells: 105600
Total RAM Bits: 9793536
Family Name: EP4SGX110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): M2S080S-1FC1152I; XC4VSX55-10FF1152I; XC4VSX55-10FF1152C; LFSCM3GA80EP1-6FC1152C;
Introduction Date: May 01, 2008
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX110HF35C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX110HF35C2N
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX110HF35C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C2N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110HF35C2N
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site Datasheet
IC FPGA 488 I/O 1152FBGA - 386-EP4SGX110HF35C2N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 488 I/O 1152FBGA
386-EP4SGX110HF35C2N
IC FPGA 488 I/O 1152FBGA 386-EP4SGX110HF35C2N
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C2N
FPGAs (Field Programmable Gate Array) EP4SGX110HF35C2N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 488 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110HF35C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110HF35C2N
IC FPGA 488 I/O 1152FBGA

IC FPGA 488 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX110HF35C2N-ND 696-EP4SGX110HF35C2N 773986-EP4SGX110HF35C2N EP4SGX110HF35C2N EP4SGX110HF35C2N 386-EP4SGX110HF35C2N EP4SGX110HF35C2N EP4SGX110HF35C2N
Product Name FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110HF35C2N FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 488 I/O 1152FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 105600 105600 105600 105600 105600
Internal Frequency 600 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details