Intel Corporation 717MHz FPGA Programmable Logic Device EP4SGX110FF35I3N

Description
Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX110FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX110FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35I3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP4SGX110FF35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX110FF35I3N
717MHz FPGA Programmable Logic Device 696-EP4SGX110FF35I3N
Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX110FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX110FF35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N - 918340-EP4SGX110FF35I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N
918340-EP4SGX110FF35I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N 918340-EP4SGX110FF35I3N
Manufacturer: Intel Win Source Part Number: 918340-EP4SGX110FF35 I3N Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 372 Part Status: Obsolete Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918340-EP4SGX110FF35I3N
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 372
Part Status: Obsolete
Family Name: EP4SGX110
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I3N-ND
FPGAs (Field Programmable Gate Array) EP4SGX110FF35I3N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35I3N
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35I3N
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I3N
FPGAs (Field Programmable Gate Array) EP4SGX110FF35I3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX110FF35I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX110FF35I3N
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX110FF35I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX110FF35I3N 918340-EP4SGX110FF35I3N EP4SGX110FF35I3N-ND EP4SGX110FF35I3N EP4SGX110FF35I3N EP4SGX110FF35I3N EP4SGX110FF35I3N
Product Name 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I3N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
Internal Frequency 717 MHz
Supply Voltage Other; 0.9 Other Other; 0.87V ~ 0.93V
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details