FPGA Stratix® IV GX Family 105600 Cells 40nm Technology 0.9V 1152-Pin FBGA Tray Product overview: EP4SGX110FF35C4G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C4G
FPGA - Field Programmable Gate Array
IC FPGA 372 I/O 1152FBGA
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA
IC FPGA 372 I/O 1152FBGA
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP4SGX110FF35C4G | EP4SGX110FF35C4G | EP4SGX110FF35C4G | EP4SGX110FF35C4G | EP4SGX110FF35C4G |
| Product Name | 0.9V FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 1152-BBGA, FCBGA | |||
| Pins | 1152 | ||||
| User I/Os | 480 pins | 372 pins | 372 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) |