Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N EP4SGX110FF35C3N

Description
Manufacturer: Altera Win Source Part Number: 203836-EP4SGX110FF35 C3N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4224 Number of Logic Elements/Cells: 105600 Total RAM Bits: 9793536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203836-EP4SGX110FF35 C3N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4224 Number of Logic Elements/Cells: 105600 Total RAM Bits: 9793536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N - 203836-EP4SGX110FF35C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N
203836-EP4SGX110FF35C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N 203836-EP4SGX110FF35C3N
Manufacturer: Altera Win Source Part Number: 203836-EP4SGX110FF35 C3N Mounting: SMD (SMT) Number of I/O: 372 Number of LABs/CLBs: 4224 Number of Logic Elements/Cells: 105600 Total RAM Bits: 9793536 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1152-FBGA (35x35) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203836-EP4SGX110FF35C3N
Mounting: SMD (SMT)
Number of I/O: 372
Number of LABs/CLBs: 4224
Number of Logic Elements/Cells: 105600
Total RAM Bits: 9793536
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1152-FBGA (35x35)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2629-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2629-ND
FPGAs (Field Programmable Gate Array) 544-2629-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SGX110FF35C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SGX110FF35C3N
717MHz FPGA Programmable Logic Device 696-EP4SGX110FF35C3N
Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX110FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4224 CLBs, 717MHz, 105600-Cell, CMOS, PBGA1152, 35 X 35 MM, LEAD FREE, FBGA-1152 Product overview: EP4SGX110FF35C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX110FF35C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX110FF35C3N
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX110FF35C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110FF35C3N
FPGAs (Field Programmable Gate Array) EP4SGX110FF35C3N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35C3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35C3N
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35C3N
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203836-EP4SGX110FF35C3N 544-2629-ND 696-EP4SGX110FF35C3N EP4SGX110FF35C3N EP4SGX110FF35C3N EP4SGX110FF35C3N EP4SGX110FF35C3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 105600 105600 105600 105600
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; FBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610LI-20 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC28
View Details
6 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details