Intel Corporation 0.9V FPGA Programmable Logic Device EP4SGX110FF35C3G

Description
FPGA Stratix® IV GX Family 105600 Cells 40nm Technology 0.9V 1152-Pin FBGA Tray Product overview: EP4SGX110FF35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® IV GX Family 105600 Cells 40nm Technology 0.9V 1152-Pin FBGA Tray Product overview: EP4SGX110FF35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V FPGA Programmable Logic Device - 696-EP4SGX110FF35C3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-EP4SGX110FF35C3G
0.9V FPGA Programmable Logic Device 696-EP4SGX110FF35C3G
FPGA Stratix® IV GX Family 105600 Cells 40nm Technology 0.9V 1152-Pin FBGA Tray Product overview: EP4SGX110FF35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C3G can be used for catalog matching and distributor lookup.

FPGA Stratix® IV GX Family 105600 Cells 40nm Technology 0.9V 1152-Pin FBGA Tray Product overview: EP4SGX110FF35C3G from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SGX110FF35C3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G - 918339-EP4SGX110FF35C3G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G
918339-EP4SGX110FF35C3G
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G 918339-EP4SGX110FF35C3G
Manufacturer: Intel Win Source Part Number: 918339-EP4SGX110FF35 C3G Series: Stratix® IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA Package: 1152-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 372 Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918339-EP4SGX110FF35C3G
Series: Stratix® IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA
Package: 1152-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 372
Family Name: EP4SGX110
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35C3G
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35C3G
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110FF35C3G
FPGAs (Field Programmable Gate Array) EP4SGX110FF35C3G
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SGX110FF35C3G
FPGA - Field Programmable Gate Array EP4SGX110FF35C3G
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35C3G
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35C3G
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SGX110FF35C3G 918339-EP4SGX110FF35C3G EP4SGX110FF35C3G EP4SGX110FF35C3G EP4SGX110FF35C3G EP4SGX110FF35C3G
Product Name 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35C3G Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610DM-30 - Rochester Electronics
Specs
Package Type Other; CDIP
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details