Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N EP4SE820F43C4N

Description
Manufacturer: Altera Win Source Part Number: 203835-EP4SE820F43C4 N Mounting: SMD (SMT) Number of I/O: 1120 Number of LABs/CLBs: 32522 Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203835-EP4SE820F43C4 N Mounting: SMD (SMT) Number of I/O: 1120 Number of LABs/CLBs: 32522 Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N - 203835-EP4SE820F43C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N
203835-EP4SE820F43C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N 203835-EP4SE820F43C4N
Manufacturer: Altera Win Source Part Number: 203835-EP4SE820F43C4 N Mounting: SMD (SMT) Number of I/O: 1120 Number of LABs/CLBs: 32522 Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1760-FCBGA (42.5x42.5) Supply Voltage - Operating: 0.87 V to 0.93 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203835-EP4SE820F43C4N
Mounting: SMD (SMT)
Number of I/O: 1120
Number of LABs/CLBs: 32522
Number of Logic Elements/Cells: 813050
Total RAM Bits: 34093056
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1760-FCBGA (42.5x42.5)
Supply Voltage - Operating: 0.87 V to 0.93 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE820F43C4N-ND
FPGAs (Field Programmable Gate Array) EP4SE820F43C4N-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SE820F43C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SE820F43C4N
717MHz FPGA Programmable Logic Device 696-EP4SE820F43C4N
Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1760, FBGA-1760 Product overview: EP4SE820F43C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820F43C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1760, FBGA-1760 Product overview: EP4SE820F43C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820F43C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE820F43C4N
FPGAs (Field Programmable Gate Array) EP4SE820F43C4N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE820F43C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE820F43C4N
IC FPGA 1120 I/O 1760FBGA

IC FPGA 1120 I/O 1760FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE820F43C4N
FPGA - Field Programmable Gate Array EP4SE820F43C4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 32522 LABs 1120 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 32522 LABs 1120 IOs

Buy Now Datasheet
FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA - EP4SE820F43C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA
EP4SE820F43C4N
FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA EP4SE820F43C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE820F43C4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE820F43C4N
IC FPGA 1120 I/O 1760FBGA

IC FPGA 1120 I/O 1760FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203835-EP4SE820F43C4N EP4SE820F43C4N-ND 696-EP4SE820F43C4N EP4SE820F43C4N EP4SE820F43C4N EP4SE820F43C4N EP4SE820F43C4N EP4SE820F43C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C4N FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 813050 813050 813050 813050
Package Type Other; 1760-FCBGA (42.5x42.5) Other; 1760-BBGA, FCBGA Other; FBGA Other; 1760-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details