Intel Corporation 717MHz FPGA Programmable Logic Device EP4SE820F43C3

Description
Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1760, FBGA-1760 Product overview: EP4SE820F43C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820F43C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1760, FBGA-1760 Product overview: EP4SE820F43C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820F43C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP4SE820F43C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SE820F43C3
717MHz FPGA Programmable Logic Device 696-EP4SE820F43C3
Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1760, FBGA-1760 Product overview: EP4SE820F43C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820F43C3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 325220 CLBs, 717MHz, 813050-Cell, CMOS, PBGA1760, FBGA-1760 Product overview: EP4SE820F43C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE820F43C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE820F43C3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE820F43C3-ND
FPGAs (Field Programmable Gate Array) EP4SE820F43C3-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378373-EP4SE820F43C3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378373-EP4SE820F43C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378373-EP4SE820F43C3
Win Source Part Number: 1378373-EP4SE820F43C 3 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: STRATIX® IV E Package: Tray Product Status: Obsolete Package / Case: 1760-BBGA, FCBGA Supplier Device Package: 1760-FCBGA (42.5x42.5) Base Product Number: EP4SE820 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: 3A001A7A Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 813050 Total RAM Bits: 34093056 Number of I/O: 1120 Number of LABs/CLBs: 32522

Win Source Part Number: 1378373-EP4SE820F43C3
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: STRATIX® IV E
Package: Tray
Product Status: Obsolete
Package / Case: 1760-BBGA, FCBGA
Supplier Device Package: 1760-FCBGA (42.5x42.5)
Base Product Number: EP4SE820
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: 3A001A7A
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 813050
Total RAM Bits: 34093056
Number of I/O: 1120
Number of LABs/CLBs: 32522

Buy Now Datasheet
FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA - EP4SE820F43C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA
EP4SE820F43C3
FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA EP4SE820F43C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE820F43C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE820F43C3
IC FPGA 1120 I/O 1760FBGA

IC FPGA 1120 I/O 1760FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SE820F43C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE820F43C3
FPGAs (Field Programmable Gate Array) EP4SE820F43C3
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 34093056 813050 1760-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE820F43C3
FPGA - Field Programmable Gate Array EP4SE820F43C3
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 32522 LABs 1120 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 32522 LABs 1120 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE820F43C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE820F43C3
Embedded - FPGAs (Field Programmable Gate Array) EP4SE820F43C3
IC FPGA 1120 I/O 1760FBGA

IC FPGA 1120 I/O 1760FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4SE820F43C3 EP4SE820F43C3-ND 1378373-EP4SE820F43C3 EP4SE820F43C3 EP4SE820F43C3 EP4SE820F43C3 EP4SE820F43C3 EP4SE820F43C3
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 813050 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 813050 813050 813050 813050
Package Type Other; FCBGA Other; 1760-BBGA, FCBGA Other; FC-FBGA Other; 1760-BBGA, FCBGA
Internal Frequency 600 MHz
User I/Os 1120 pins 1120 pins 1120 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details