Intel Corporation FPGAs (Field Programmable Gate Array) EP4SE530H40I3N

Description
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 976 28033024 531200 1517-BBGA, FCBGA
Request a Quote Datasheet
Description
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 976 28033024 531200 1517-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE530H40I3N-ND
FPGAs (Field Programmable Gate Array) EP4SE530H40I3N-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 976 28033024 531200 1517-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 976 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SE530H40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SE530H40I3N
717MHz FPGA Programmable Logic Device 696-EP4SE530H40I3N
Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4SE530H40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H40I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4SE530H40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H40I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N - 773982-EP4SE530H40I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N
773982-EP4SE530H40I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N 773982-EP4SE530H40I3N
Manufacturer: Altera Win Source Part Number: 773982-EP4SE530H40I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1517-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 976 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Manufacturer Package: 1517-HBGA (42.5x42.5) Alternative Parts (Cross-Reference): XC4VSX35-10FF1517C; XC4VSX35-11FF1517I; XC4VFX12-11FF1517I; XC4VFX40-11FFG1517C; ECCN: 3A001.a.7.a Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773982-EP4SE530H40I3N
Series: STRATIX IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1517-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 976
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Family Name: EP4SE530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1517-HBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XC4VSX35-10FF1517C; XC4VSX35-11FF1517I; XC4VFX12-11FF1517I; XC4VFX40-11FFG1517C;
ECCN: 3A001.a.7.a
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs - 386-EP4SE530H40I3N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs
386-EP4SE530H40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs 386-EP4SE530H40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE530H40I3N
FPGAs (Field Programmable Gate Array) EP4SE530H40I3N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 976 28033024 531200 1517-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 976 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H40I3N
IC FPGA 976 I/O 1517HBGA

IC FPGA 976 I/O 1517HBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE530H40I3N
FPGA - Field Programmable Gate Array EP4SE530H40I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H40I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H40I3N
IC FPGA 976 I/O 1517HBGA

IC FPGA 976 I/O 1517HBGA

Supplier's Site Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA - EP4SE530H40I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
EP4SE530H40I3N
FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA EP4SE530H40I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SE530H40I3N-ND 696-EP4SE530H40I3N 773982-EP4SE530H40I3N 386-EP4SE530H40I3N EP4SE530H40I3N EP4SE530H40I3N EP4SE530H40I3N EP4SE530H40I3N EP4SE530H40I3N
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H40I3N FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1517-Pin FC-HFBGA
Package Type Other; 1517-BBGA, FCBGA Other; HBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-HFBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 531200 531200 531200 531200 531200
Internal Frequency 600 MHz 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details