Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N EP4SE530H35I3N

Description
Manufacturer: Altera Win Source Part Number: 773981-EP4SE530H35I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA, FC (42.5x42.5) Alternative Parts (Cross-Reference): XC4VFX40-10FFG1152I; LFSCM3GA115EP1-7FC11 52C; XC4VFX40-11FF1152C; XC4VFX40-10FFG1152C; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773981-EP4SE530H35I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA, FC (42.5x42.5) Alternative Parts (Cross-Reference): XC4VFX40-10FFG1152I; LFSCM3GA115EP1-7FC11 52C; XC4VFX40-11FF1152C; XC4VFX40-10FFG1152C; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N - 773981-EP4SE530H35I3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N
773981-EP4SE530H35I3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N 773981-EP4SE530H35I3N
Manufacturer: Altera Win Source Part Number: 773981-EP4SE530H35I3 N Series: STRATIX IV E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.87 V ~ 0.93 V Number of I/O: 744 Number of LABs/CLBs: 21248 Number of Logic Elements/Cells: 531200 Total RAM Bits: 28033024 Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-HBGA, FC (42.5x42.5) Alternative Parts (Cross-Reference): XC4VFX40-10FFG1152I; LFSCM3GA115EP1-7FC11 52C; XC4VFX40-11FF1152C; XC4VFX40-10FFG1152C; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773981-EP4SE530H35I3N
Series: STRATIX IV E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.87 V ~ 0.93 V
Number of I/O: 744
Number of LABs/CLBs: 21248
Number of Logic Elements/Cells: 531200
Total RAM Bits: 28033024
Family Name: EP4SE530
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-HBGA, FC (42.5x42.5)
Alternative Parts (Cross-Reference): XC4VFX40-10FFG1152I; LFSCM3GA115EP1-7FC1152C; XC4VFX40-11FF1152C; XC4VFX40-10FFG1152C;
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SE530H35I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SE530H35I3N
717MHz FPGA Programmable Logic Device 696-EP4SE530H35I3N
Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SE530H35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35I3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 717MHz, 531200-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP4SE530H35I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE530H35I3N-ND
FPGAs (Field Programmable Gate Array) EP4SE530H35I3N-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE530H35I3N
FPGA - Field Programmable Gate Array EP4SE530H35I3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 744 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE530H35I3N
FPGAs (Field Programmable Gate Array) EP4SE530H35I3N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA - EP4SE530H35I3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA
EP4SE530H35I3N
FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA EP4SE530H35I3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H35I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H35I3N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H35I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H35I3N
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773981-EP4SE530H35I3N 696-EP4SE530H35I3N EP4SE530H35I3N-ND EP4SE530H35I3N EP4SE530H35I3N EP4SE530H35I3N EP4SE530H35I3N EP4SE530H35I3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35I3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1152-Pin FC-HFBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 531200 531200 531200 531200
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87 V ~ 0.93 V Other; 900mV Other; 0.87V ~ 0.93V Other
Package Type Other; HBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-HFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details