Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES EP4SE530H35C3NES

Description
Manufacturer: Intel Win Source Part Number: 918333-EP4SE530H35C3 NES Series: STRATIX® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Case / Package: 1152-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918333-EP4SE530H35C3 NES Series: STRATIX® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Case / Package: 1152-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES - 918333-EP4SE530H35C3NES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES
918333-EP4SE530H35C3NES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES 918333-EP4SE530H35C3NES
Manufacturer: Intel Win Source Part Number: 918333-EP4SE530H35C3 NES Series: STRATIX® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 744 Part Status: Obsolete Family Name: EP4SE530 Categories: Integrated Circuits (ICs) Case / Package: 1152-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918333-EP4SE530H35C3NES
Series: STRATIX® IV E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 744
Part Status: Obsolete
Family Name: EP4SE530
Categories: Integrated Circuits (ICs)
Case / Package: 1152-HBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
BGA FPGA Programmable Logic Device - 696-EP4SE530H35C3NES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP4SE530H35C3NES
BGA FPGA Programmable Logic Device 696-EP4SE530H35C3NES
FPGA Stratix IV E, 531200 Cells, 40nm, 1152-Pin BGA, 736 I/Os Product overview: EP4SE530H35C3NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35C3NES can be used for catalog matching and distributor lookup.

FPGA Stratix IV E, 531200 Cells, 40nm, 1152-Pin BGA, 736 I/Os Product overview: EP4SE530H35C3NES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE530H35C3NES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530H35C3NES
Embedded - FPGAs (Field Programmable Gate Array) EP4SE530H35C3NES
IC FPGA 744 I/O 1152HBGA

IC FPGA 744 I/O 1152HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE530H35C3NES
FPGAs (Field Programmable Gate Array) EP4SE530H35C3NES
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 744 28033024 531200 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918333-EP4SE530H35C3NES 696-EP4SE530H35C3NES EP4SE530H35C3NES EP4SE530H35C3NES
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530H35C3NES BGA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-HBGA (42.5x42.5) Other; FC-HFBGA Other; 1152-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 531200 531200 531200
Registers 424960
Pins 1152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details