The EP4SE530F43I4N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It features up to 530,000 logic elements and supports a maximum of 1,120 user I/O pins, allowing for extensive connectivity options. The device is built on a 40-nm process technology, providing a balance of high logic density and low power consumption. This FPGA variant includes up to 48 full-duplex transceivers capable of data rates up to 11.3 Gbps, making it suitable for applications requiring high-speed data transfer. It also supports various serial protocols, including PCI Express and Ethernet, with dedicated circuitry for physical layer functionality. The integrated memory consists of enhanced TriMatrix memory, offering up to 33,294 Kb, which can be utilized for dual-port memory and FIFO buffers. The EP4SE530F43I4N is equipped with high-speed DSP blocks configurable for multiple precision levels, enhancing its capability for complex signal processing tasks. Additionally, it features programmable power technology to optimize performance while minimizing power usage. This FPGA is ideal for engineers looking for a robust solution for demanding applications in telecommunications, data processing, and high-speed computing.
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA
IC FPGA 1120 I/O 1760FCBGA
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs
IC FPGA 1120 I/O 1760FCBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4SE530F43I4N-ND | EP4SE530F43I4N | EP4SE530F43I4N | EP4SE530F43I4N | EP4SE530F43I4N | EP4SE530F43I4N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1760-BBGA, FCBGA | Other; FC-FBGA | Other; 1760-BBGA, FCBGA | |||
| Pins | 1760 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Logic Cells / Logic Blocks | 531200 | 531200 |