Intel Corporation FPGAs (Field Programmable Gate Array) EP4SE530F43C4N

Description
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA
Request a Quote Datasheet
Description
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4SE530F43C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SE530F43C4N-ND
FPGAs (Field Programmable Gate Array) EP4SE530F43C4N-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530F43C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530F43C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE530F43C4N
IC FPGA 1120 I/O 1760FCBGA

IC FPGA 1120 I/O 1760FCBGA

Supplier's Site
FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA - EP4SE530F43C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA
EP4SE530F43C4N
FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA EP4SE530F43C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530F43C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530F43C4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE530F43C4N
IC FPGA 1120 I/O 1760FCBGA

IC FPGA 1120 I/O 1760FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE530F43C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE530F43C4N
FPGAs (Field Programmable Gate Array) EP4SE530F43C4N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE530F43C4N
FPGA - Field Programmable Gate Array EP4SE530F43C4N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 21248 LABs 976 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SE530F43C4N-ND EP4SE530F43C4N EP4SE530F43C4N EP4SE530F43C4N EP4SE530F43C4N EP4SE530F43C4N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.9V 1760-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1760-BBGA, FCBGA Other; FC-FBGA Other; 1760-BBGA, FCBGA
Pins 1760
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX35DF780C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33520
User I/Os 341 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details