Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EP4SE530F43C4ES

Description
IC FPGA 1120 I/O 1760FBGA
Description
IC FPGA 1120 I/O 1760FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EP4SE530F43C4ES is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a high logic density and low power consumption. This FPGA variant supports up to 813,050 logic elements and includes 33,294 Kb of RAM, along with 1,288 18x18-bit multipliers, making it suitable for complex computations and data processing tasks. The device features up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, which is beneficial for high-speed communication applications. It also supports various serial protocols, including PCI Express and Ethernet, and offers programmable power technology to optimize performance while minimizing power usage. With a maximum of 1,120 user I/O pins and support for multiple I/O standards, the EP4SE530F43C4ES is versatile for various interfacing needs. Its architecture includes high-speed DSP blocks and extensive memory options, making it a strong candidate for engineers looking for a robust FPGA solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The EP4SE530F43C4ES is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a high logic density and low power consumption. This FPGA variant supports up to 813,050 logic elements and includes 33,294 Kb of RAM, along with 1,288 18x18-bit multipliers, making it suitable for complex computations and data processing tasks. The device features up to 48 full-duplex CDR-based transceivers, capable of data rates up to 8.5 Gbps, which is beneficial for high-speed communication applications. It also supports various serial protocols, including PCI Express and Ethernet, and offers programmable power technology to optimize performance while minimizing power usage. With a maximum of 1,120 user I/O pins and support for multiple I/O standards, the EP4SE530F43C4ES is versatile for various interfacing needs. Its architecture includes high-speed DSP blocks and extensive memory options, making it a strong candidate for engineers looking for a robust FPGA solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE530F43C4ES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE530F43C4ES
Embedded - FPGAs (Field Programmable Gate Array) EP4SE530F43C4ES
IC FPGA 1120 I/O 1760FBGA

IC FPGA 1120 I/O 1760FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE530F43C4ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE530F43C4ES
FPGAs (Field Programmable Gate Array) EP4SE530F43C4ES
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 1120 28033024 531200 1760-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SE530F43C4ES EP4SE530F43C4ES
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 531200 531200
User I/Os 1120 pins 1120 pins
Package Type Other; 1760-BBGA, FCBGA
Unlock Full Specs
to access all available technical data