Intel Corporation FPGAs (Field Programmable Gate Array) EP4SE360H29C3N

Description
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA
Request a Quote Datasheet
Description
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2633-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2633-ND
FPGAs (Field Programmable Gate Array) 544-2633-ND
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N - 870572-EP4SE360H29C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N
870572-EP4SE360H29C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N 870572-EP4SE360H29C3N
Manufacturer: Intel Win Source Part Number: 870572-EP4SE360H29C3 N Series: STRATIX® IV E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA Package: Tray Package: 780-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 488 Part Status: Obsolete Family Name: EP4SE360 Categories: Integrated Circuits (ICs) Case / Package: 780-HBGA (33x33) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 544-2633, 973233

Manufacturer: Intel
Win Source Part Number: 870572-EP4SE360H29C3N
Series: STRATIX® IV E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA
Package: Tray
Package: 780-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 488
Part Status: Obsolete
Family Name: EP4SE360
Categories: Integrated Circuits (ICs)
Case / Package: 780-HBGA (33x33)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 544-2633, 973233

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP4SE360H29C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP4SE360H29C3N
717MHz FPGA Programmable Logic Device 696-EP4SE360H29C3N
Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA780, 33 X 33 MM, LEAD FREE, HBGA-780 Product overview: EP4SE360H29C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE360H29C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 14144 CLBs, 717MHz, 353600-Cell, CMOS, PBGA780, 33 X 33 MM, LEAD FREE, HBGA-780 Product overview: EP4SE360H29C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4SE360H29C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SE360H29C3N
Embedded - FPGAs (Field Programmable Gate Array) EP4SE360H29C3N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4SE360H29C3N
FPGA - Field Programmable Gate Array EP4SE360H29C3N
FPGA - Field Programmable Gate Array FPGA - Stratix IV E 14144 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV E 14144 LABs 488 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SE360H29C3N
FPGAs (Field Programmable Gate Array) EP4SE360H29C3N
STRATIX® IV E Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA

STRATIX® IV E Field Programmable Gate Array (FPGA) IC 488 23105536 353600 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SE360H29C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SE360H29C3N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site
IC FPGA 488 I/O 780HBGA - 386-EP4SE360H29C3N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 488 I/O 780HBGA
386-EP4SE360H29C3N
IC FPGA 488 I/O 780HBGA 386-EP4SE360H29C3N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site
FPGA 353600 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA - EP4SE360H29C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA
EP4SE360H29C3N
FPGA 353600 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA EP4SE360H29C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2633-ND 870572-EP4SE360H29C3N 696-EP4SE360H29C3N EP4SE360H29C3N EP4SE360H29C3N EP4SE360H29C3N EP4SE360H29C3N 386-EP4SE360H29C3N EP4SE360H29C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SE360H29C3N 717MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 488 I/O 780HBGA FPGA 353600 Cells 40nm Technology 0.9V 780-Pin FC-HFBGA
Package Type Other; 780-BBGA, FCBGA Other; 780-HBGA (33x33) Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-HFBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz 717 MHz
Supply Voltage Other; 0.9 Other; 0.87V ~ 0.93V Other Other; 0.9V
Unlock Full Specs
to access all available technical data