Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N EP4S40G5H40I2N

Description
Manufacturer: Intel Win Source Part Number: 918328-EP4S40G5H40I2 N Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S40G5 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918328-EP4S40G5H40I2 N Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S40G5 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N - 918328-EP4S40G5H40I2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N
918328-EP4S40G5H40I2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N 918328-EP4S40G5H40I2N
Manufacturer: Intel Win Source Part Number: 918328-EP4S40G5H40I2 N Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S40G5 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918328-EP4S40G5H40I2N
Series: STRATIX® IV GT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 654
Part Status: Obsolete
Family Name: EP4S40G5
Categories: Integrated Circuits (ICs)
Case / Package: 1517-HBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP4S40G5H40I2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4S40G5H40I2N
800MHz FPGA Programmable Logic Device 696-EP4S40G5H40I2N
Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1517, LEAD FREE, HBGA-1517 Product overview: EP4S40G5H40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S40G5H40I2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1517, LEAD FREE, HBGA-1517 Product overview: EP4S40G5H40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S40G5H40I2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S40G5H40I2N-ND
FPGAs (Field Programmable Gate Array) EP4S40G5H40I2N-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA - EP4S40G5H40I2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA
EP4S40G5H40I2N
FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA EP4S40G5H40I2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S40G5H40I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S40G5H40I2N
IC FPGA 654 I/O 1517HBGA

IC FPGA 654 I/O 1517HBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S40G5H40I2N
Embedded - FPGAs (Field Programmable Gate Array) EP4S40G5H40I2N
IC FPGA 654 I/O 1517HBGA

IC FPGA 654 I/O 1517HBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S40G5H40I2N
FPGA - Field Programmable Gate Array EP4S40G5H40I2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 654 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 654 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S40G5H40I2N
FPGAs (Field Programmable Gate Array) EP4S40G5H40I2N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918328-EP4S40G5H40I2N 696-EP4S40G5H40I2N EP4S40G5H40I2N-ND EP4S40G5H40I2N EP4S40G5H40I2N EP4S40G5H40I2N EP4S40G5H40I2N EP4S40G5H40I2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G5H40I2N 800MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-HBGA (42.5x42.5) Other; HBGA Other; 1517-BBGA, FCBGA Other; FC-HFBGA Other; 1517-BBGA, FCBGA
Operating Temperature 0 to 100 C (32 to 212 F) -40 C (-40 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 531200 531200 531200
Internal Frequency 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400FC672-3V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details