Intel Corporation 800MHz FPGA Programmable Logic Device EP4S40G2F40I2

Description
Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4S40G2F40I2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S40G2F40I2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4S40G2F40I2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S40G2F40I2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz FPGA Programmable Logic Device - 696-EP4S40G2F40I2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4S40G2F40I2
800MHz FPGA Programmable Logic Device 696-EP4S40G2F40I2
Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4S40G2F40I2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S40G2F40I2 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4S40G2F40I2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S40G2F40I2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S40G2F40I2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S40G2F40I2-ND
FPGAs (Field Programmable Gate Array) EP4S40G2F40I2-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1016572-EP4S40G2F40I2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1016572-EP4S40G2F40I2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1016572-EP4S40G2F40I2
Win Source Part Number: 1016572-EP4S40G2F40I 2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 654 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Voltage - Supply: 0.92V ~ 0.98V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973226 Base Product Number: EP4S40G2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1016572-EP4S40G2F40I2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: STRATIX® IV GT
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 654
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Voltage - Supply: 0.92V ~ 0.98V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973226
Base Product Number: EP4S40G2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S40G2F40I2
FPGA - Field Programmable Gate Array EP4S40G2F40I2
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4S40G2F40I2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S40G2F40I2
FPGAs (Field Programmable Gate Array) EP4S40G2F40I2
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G2F40I2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S40G2F40I2
Embedded - FPGAs (Field Programmable Gate Array) EP4S40G2F40I2
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site Datasheet
IC FPGA 654 I/O 1517FBGA - 386-EP4S40G2F40I2 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 654 I/O 1517FBGA
386-EP4S40G2F40I2
IC FPGA 654 I/O 1517FBGA 386-EP4S40G2F40I2
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S40G2F40I2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S40G2F40I2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S40G2F40I2
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA - EP4S40G2F40I2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA
EP4S40G2F40I2
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA EP4S40G2F40I2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4S40G2F40I2 EP4S40G2F40I2-ND 1016572-EP4S40G2F40I2 EP4S40G2F40I2 EP4S40G2F40I2 EP4S40G2F40I2 386-EP4S40G2F40I2 EP4S40G2F40I2 EP4S40G2F40I2
Product Name 800MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 654 I/O 1517FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA
Logic Cells / Logic Blocks 228000 228000 228000 228000 228000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 600 MHz 800 MHz
User I/Os 654 pins 654 pins 654 pins
Operating Temperature -40 C (-40 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details