Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 EP4S100G5H40I1

Description
Manufacturer: Intel Win Source Part Number: 870570-EP4S100G5H40I 1 Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S100G5 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870570-EP4S100G5H40I 1 Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S100G5 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 - 870570-EP4S100G5H40I1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1
870570-EP4S100G5H40I1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 870570-EP4S100G5H40I1
Manufacturer: Intel Win Source Part Number: 870570-EP4S100G5H40I 1 Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S100G5 Categories: Integrated Circuits (ICs) Case / Package: 1517-HBGA (42.5x42.5) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870570-EP4S100G5H40I1
Series: STRATIX® IV GT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 654
Part Status: Obsolete
Family Name: EP4S100G5
Categories: Integrated Circuits (ICs)
Case / Package: 1517-HBGA (42.5x42.5)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4S100G5H40I1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4S100G5H40I1
FPGA Programmable Logic Device 696-EP4S100G5H40I1
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4S100G5H40I1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5H40I1 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1517, HBGA-1517 Product overview: EP4S100G5H40I1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5H40I1 can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G5H40I1-ND
FPGAs (Field Programmable Gate Array) EP4S100G5H40I1-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G5H40I1
FPGA - Field Programmable Gate Array EP4S100G5H40I1
FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA - EP4S100G5H40I1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA
EP4S100G5H40I1
FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA EP4S100G5H40I1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5H40I1
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5H40I1
IC FPGA 654 I/O 1517HBGA

IC FPGA 654 I/O 1517HBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G5H40I1
FPGAs (Field Programmable Gate Array) EP4S100G5H40I1
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 28033024 531200 1517-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5H40I1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5H40I1
IC FPGA 654 I/O 1517HBGA

IC FPGA 654 I/O 1517HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870570-EP4S100G5H40I1 696-EP4S100G5H40I1 EP4S100G5H40I1-ND EP4S100G5H40I1 EP4S100G5H40I1 EP4S100G5H40I1 EP4S100G5H40I1 EP4S100G5H40I1
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5H40I1 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 531200 Cells 40nm Technology 0.95V 1517-Pin FC-HFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-HBGA (42.5x42.5) Other; 1517-BBGA, FCBGA Other; FC-HFBGA Other; 1517-BBGA, FCBGA
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.95 Other; 0.92V ~ 0.98V Other
Pins 1517
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details