Intel Corporation FPGAs (Field Programmable Gate Array) EP4S100G5F45I2N

Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA
Request a Quote Datasheet
Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2637-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2637-ND
FPGAs (Field Programmable Gate Array) 544-2637-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP4S100G5F45I2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4S100G5F45I2N
800MHz FPGA Programmable Logic Device 696-EP4S100G5F45I2N
Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G5F45I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 800MHz, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G5F45I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N - 918322-EP4S100G5F45I2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N
918322-EP4S100G5F45I2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N 918322-EP4S100G5F45I2N
Manufacturer: Intel Win Source Part Number: 918322-EP4S100G5F45I 2N Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA Package: Tray Package: 1932-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 781 Part Status: Obsolete Family Name: EP4S100G5 Categories: Integrated Circuits (ICs) Case / Package: 1932-FBGA, FC (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 544-2637, 967343

Manufacturer: Intel
Win Source Part Number: 918322-EP4S100G5F45I2N
Series: STRATIX® IV GT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA
Package: Tray
Package: 1932-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 781
Part Status: Obsolete
Family Name: EP4S100G5
Categories: Integrated Circuits (ICs)
Case / Package: 1932-FBGA, FC (45x45)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 544-2637, 967343

Buy Now Datasheet
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA - EP4S100G5F45I2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA
EP4S100G5F45I2N
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA EP4S100G5F45I2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5F45I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I2N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G5F45I2N
FPGA - Field Programmable Gate Array EP4S100G5F45I2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5F45I2N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I2N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G5F45I2N
FPGAs (Field Programmable Gate Array) EP4S100G5F45I2N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2637-ND 696-EP4S100G5F45I2N 918322-EP4S100G5F45I2N EP4S100G5F45I2N EP4S100G5F45I2N EP4S100G5F45I2N EP4S100G5F45I2N EP4S100G5F45I2N
Product Name FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I2N FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1932-BBGA, FCBGA Other; 1932-FBGA, FC (45x45) Other; FC-FBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Internal Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details