Intel Corporation FPGA Programmable Logic Device EP4S100G5F45I1N

Description
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G5F45I1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I1N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G5F45I1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I1N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4S100G5F45I1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4S100G5F45I1N
FPGA Programmable Logic Device 696-EP4S100G5F45I1N
Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G5F45I1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I1N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 212480 CLBs, 531200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G5F45I1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G5F45I1N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G5F45I1N-ND
FPGAs (Field Programmable Gate Array) EP4S100G5F45I1N-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N - 918321-EP4S100G5F45I1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N
918321-EP4S100G5F45I1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N 918321-EP4S100G5F45I1N
Manufacturer: Intel Win Source Part Number: 918321-EP4S100G5F45I 1N Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA Package: Tray Package: 1932-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 781 Part Status: Obsolete Family Name: EP4S100G5 Categories: Integrated Circuits (ICs) Case / Package: 1932-FBGA, FC (45x45) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 12 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918321-EP4S100G5F45I1N
Series: STRATIX® IV GT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA
Package: Tray
Package: 1932-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 781
Part Status: Obsolete
Family Name: EP4S100G5
Categories: Integrated Circuits (ICs)
Case / Package: 1932-FBGA, FC (45x45)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 12
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G5F45I1N
FPGAs (Field Programmable Gate Array) EP4S100G5F45I1N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 28033024 531200 1932-BBGA, FCBGA

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G5F45I1N
FPGA - Field Programmable Gate Array EP4S100G5F45I1N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 21248 LABs 781 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5F45I1N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I1N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA - EP4S100G5F45I1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA
EP4S100G5F45I1N
FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA EP4S100G5F45I1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4S100G5F45I1N
FPGAs (Field Programmable Gate Array) EP4S100G5F45I1N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G5F45I1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G5F45I1N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4S100G5F45I1N EP4S100G5F45I1N-ND 918321-EP4S100G5F45I1N EP4S100G5F45I1N EP4S100G5F45I1N EP4S100G5F45I1N EP4S100G5F45I1N EP4S100G5F45I1N EP4S100G5F45I1N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G5F45I1N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 531200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 0.95 Other; 0.92V ~ 0.98V Other; 0.92V ~ 0.98V Other
Package Type Other; 1932-BBGA, FCBGA Other; 1932-FBGA, FC (45x45) Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details