Intel Corporation FPGAs (Field Programmable Gate Array) EP4S100G4F45I1N

Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 23105536 353600 1932-BBGA, FCBGA
Request a Quote Datasheet
Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 23105536 353600 1932-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4S100G4F45I1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G4F45I1N-ND
FPGAs (Field Programmable Gate Array) EP4S100G4F45I1N-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 23105536 353600 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 23105536 353600 1932-BBGA, FCBGA

Buy Now Datasheet
FPGA 353600 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA - EP4S100G4F45I1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 353600 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA
EP4S100G4F45I1N
FPGA 353600 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA EP4S100G4F45I1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G4F45I1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G4F45I1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G4F45I1N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4S100G4F45I1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G4F45I1N
FPGAs (Field Programmable Gate Array) EP4S100G4F45I1N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 23105536 353600 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 23105536 353600 1932-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G4F45I1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G4F45I1N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G4F45I1N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G4F45I1N
FPGA - Field Programmable Gate Array EP4S100G4F45I1N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 14144 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 14144 LABs 781 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4S100G4F45I1N-ND EP4S100G4F45I1N EP4S100G4F45I1N EP4S100G4F45I1N EP4S100G4F45I1N EP4S100G4F45I1N
Product Name FPGAs (Field Programmable Gate Array) FPGA 353600 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.92V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details