Intel Corporation 800MHz FPGA Programmable Logic Device EP4S100G3F45I2N

Description
Field Programmable Gate Array, 116480 CLBs, 800MHz, 291200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G3F45I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G3F45I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 116480 CLBs, 800MHz, 291200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G3F45I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G3F45I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz FPGA Programmable Logic Device - 696-EP4S100G3F45I2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4S100G3F45I2N
800MHz FPGA Programmable Logic Device 696-EP4S100G3F45I2N
Field Programmable Gate Array, 116480 CLBs, 800MHz, 291200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G3F45I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G3F45I2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 116480 CLBs, 800MHz, 291200-Cell, CMOS, PBGA1932, LEAD FREE, FBGA-1932 Product overview: EP4S100G3F45I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G3F45I2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2639-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2639-ND
FPGAs (Field Programmable Gate Array) 544-2639-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1031603-EP4S100G3F45I2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1031603-EP4S100G3F45I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1031603-EP4S100G3F45I2N
Win Source Part Number: 1031603-EP4S100G3F45 I2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Standard Package: 12 Mounting: SMD (SMT) Number of I/O: 781 Number of LABs/CLBs: 11648 Number of Logic Elements/Cells: 291200 Total RAM Bits: 17661952 Voltage - Supply: 0.92V ~ 0.98V Package / Case: 1932-BBGA, FCBGA Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): EP4SGX290NF45C3N; EP4SGX290NF45C4N; EP4S100G4F45I3N; ECCN: 3A001A7A Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 972699,544-2639 Base Product Number: EP4S100G3 Product Status: Obsolete

Win Source Part Number: 1031603-EP4S100G3F45I2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: STRATIX® IV GT
Package: Tray
Standard Package: 12
Mounting: SMD (SMT)
Number of I/O: 781
Number of LABs/CLBs: 11648
Number of Logic Elements/Cells: 291200
Total RAM Bits: 17661952
Voltage - Supply: 0.92V ~ 0.98V
Package / Case: 1932-BBGA, FCBGA
Supplier Device Package: 1932-FBGA, FC (45x45)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): EP4SGX290NF45C3N; EP4SGX290NF45C4N; EP4S100G4F45I3N;
ECCN: 3A001A7A
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972699,544-2639
Base Product Number: EP4S100G3
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G3F45I2N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G3F45I2N
FPGA - Field Programmable Gate Array EP4S100G3F45I2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 11648 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 11648 LABs 781 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G3F45I2N
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA - EP4S100G3F45I2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA
EP4S100G3F45I2N
FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA EP4S100G3F45I2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2N
FPGAs (Field Programmable Gate Array) EP4S100G3F45I2N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4S100G3F45I2N 544-2639-ND 1031603-EP4S100G3F45I2N EP4S100G3F45I2N EP4S100G3F45I2N EP4S100G3F45I2N EP4S100G3F45I2N EP4S100G3F45I2N
Product Name 800MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 291200 291200 291200 291200
Package Type Other; FBGA Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Internal Frequency 600 MHz
User I/Os 781 pins 781 pins 781 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details