Intel Corporation FPGAs (Field Programmable Gate Array) EP4S100G3F45I2

Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA
Request a Quote Datasheet
Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2-ND
FPGAs (Field Programmable Gate Array) EP4S100G3F45I2-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP4S100G3F45I2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4S100G3F45I2
800MHz FPGA Programmable Logic Device 696-EP4S100G3F45I2
Field Programmable Gate Array, 116480 CLBs, 800MHz, 291200-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: EP4S100G3F45I2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G3F45I2 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 116480 CLBs, 800MHz, 291200-Cell, CMOS, PBGA1932, FBGA-1932 Product overview: EP4S100G3F45I2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G3F45I2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318220-EP4S100G3F45I2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318220-EP4S100G3F45I2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318220-EP4S100G3F45I2
Manufacturer: Intel Win Source Part Number: 1318220-EP4S100G3F45 I2 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 12 Mounting: Surface Mount Number of I/O: 781 Number of LABs/CLBs: 11648 Number of Logic Elements/Cells: 291200 Total RAM Bits: 17661952 Voltage - Supply: 0.92V ~ 0.98V Supplier Device Package: 1932-FBGA, FC (45x45) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 1932-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 973224 Base Product Number: EP4S100G3 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1318220-EP4S100G3F45I2
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 12
Mounting: Surface Mount
Number of I/O: 781
Number of LABs/CLBs: 11648
Number of Logic Elements/Cells: 291200
Total RAM Bits: 17661952
Voltage - Supply: 0.92V ~ 0.98V
Supplier Device Package: 1932-FBGA, FC (45x45)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 1932-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 973224
Base Product Number: EP4S100G3
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA - EP4S100G3F45I2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA
EP4S100G3F45I2
FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA EP4S100G3F45I2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G3F45I2
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2
FPGAs (Field Programmable Gate Array) EP4S100G3F45I2
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 781 17661952 291200 1932-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G3F45I2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G3F45I2
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G3F45I2
IC FPGA 781 I/O 1932FBGA

IC FPGA 781 I/O 1932FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G3F45I2
FPGA - Field Programmable Gate Array EP4S100G3F45I2
FPGA - Field Programmable Gate Array FPGA - Stratix IV 11648 LABs 781 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 11648 LABs 781 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4S100G3F45I2-ND 696-EP4S100G3F45I2 1318220-EP4S100G3F45I2 EP4S100G3F45I2 EP4S100G3F45I2 EP4S100G3F45I2 EP4S100G3F45I2 EP4S100G3F45I2
Product Name FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 291200 Cells 40nm Technology 0.95V 1932-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1932-BBGA, FCBGA Other; FBGA Other; 1932-BBGA, FCBGA Other; FC-FBGA Other; 1932-BBGA, FCBGA
Pins 1932
Operating Temperature 0 to 100 C (32 to 212 F) -40 C (-40 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 291200 291200 291200 291200
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details