Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I3N

Description
Win Source Part Number: 1229967-EP4S100G2F40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 654 Number of LABs/CLBs: 91200 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Voltage - Supply: 0.92V ~ 0.98V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4S100G2F40I3N Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1229967-EP4S100G2F40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 654 Number of LABs/CLBs: 91200 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Voltage - Supply: 0.92V ~ 0.98V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4S100G2F40I3N Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1229967-EP4S100G2F40I3N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1229967-EP4S100G2F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1229967-EP4S100G2F40I3N
Win Source Part Number: 1229967-EP4S100G2F40 I3N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 654 Number of LABs/CLBs: 91200 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Voltage - Supply: 0.92V ~ 0.98V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 4 (72 Hours) Mfr: Intel Other Names: 544-EP4S100G2F40I3N Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1229967-EP4S100G2F40I3N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: STRATIX® IV GT
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 654
Number of LABs/CLBs: 91200
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Voltage - Supply: 0.92V ~ 0.98V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: 4 (72 Hours)
Mfr: Intel
Other Names: 544-EP4S100G2F40I3N
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-EP4S100G2F40I3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-EP4S100G2F40I3N-ND
FPGAs (Field Programmable Gate Array) 544-EP4S100G2F40I3N-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4S100G2F40I3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4S100G2F40I3N
FPGA Programmable Logic Device 696-EP4S100G2F40I3N
IC FPGA 654 I/O 1517FBGA Product overview: EP4S100G2F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I3N can be used for catalog matching and distributor lookup.

IC FPGA 654 I/O 1517FBGA Product overview: EP4S100G2F40I3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G2F40I3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G2F40I3N
FPGAs (Field Programmable Gate Array) EP4S100G2F40I3N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G2F40I3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I3N
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G2F40I3N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I3N
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1229967-EP4S100G2F40I3N 544-EP4S100G2F40I3N-ND 696-EP4S100G2F40I3N EP4S100G2F40I3N EP4S100G2F40I3N EP4S100G2F40I3N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 228000 228000 228000 228000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.92V ~ 0.98V Other; 0.92V ~ 0.98V Other; 0.92V ~ 0.98V Other
Package Type Other; 1517-BBGA, FCBGA Other; Tray Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details