Intel Corporation 800MHz FPGA Programmable Logic Device EP4S100G2F40I2N

Description
Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4S100G2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4S100G2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHz FPGA Programmable Logic Device - 696-EP4S100G2F40I2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP4S100G2F40I2N
800MHz FPGA Programmable Logic Device 696-EP4S100G2F40I2N
Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4S100G2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 91200 CLBs, 800MHz, 228000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4S100G2F40I2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I2N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4S100G2F40I2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G2F40I2N-ND
FPGAs (Field Programmable Gate Array) EP4S100G2F40I2N-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1019869-EP4S100G2F40I2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1019869-EP4S100G2F40I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1019869-EP4S100G2F40I2N
Win Source Part Number: 1019869-EP4S100G2F40 I2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: STRATIX® IV GT Package: Tray Standard Package: 21 Mounting: SMD (SMT) Number of I/O: 654 Number of LABs/CLBs: 9120 Number of Logic Elements/Cells: 228000 Total RAM Bits: 17544192 Voltage - Supply: 0.92V ~ 0.98V Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 974449 Base Product Number: EP4S100G2 Product Status: Obsolete

Win Source Part Number: 1019869-EP4S100G2F40I2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: STRATIX® IV GT
Package: Tray
Standard Package: 21
Mounting: SMD (SMT)
Number of I/O: 654
Number of LABs/CLBs: 9120
Number of Logic Elements/Cells: 228000
Total RAM Bits: 17544192
Voltage - Supply: 0.92V ~ 0.98V
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 974449
Base Product Number: EP4S100G2
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G2F40I2N
FPGA - Field Programmable Gate Array EP4S100G2F40I2N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G2F40I2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I2N
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA - EP4S100G2F40I2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA
EP4S100G2F40I2N
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA EP4S100G2F40I2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G2F40I2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G2F40I2N
FPGAs (Field Programmable Gate Array) EP4S100G2F40I2N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G2F40I2N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I2N
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4S100G2F40I2N EP4S100G2F40I2N-ND 1019869-EP4S100G2F40I2N EP4S100G2F40I2N EP4S100G2F40I2N EP4S100G2F40I2N EP4S100G2F40I2N EP4S100G2F40I2N
Product Name 800MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 228000 228000 228000 228000
Package Type Other; FBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA
Internal Frequency 600 MHz
User I/Os 654 pins 654 pins 654 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 182 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details