Intel Corporation FPGAs (Field Programmable Gate Array) EP4S100G2F40I1N

Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA
Request a Quote
Description
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP4S100G2F40I1N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a balance of high logic density and low power consumption. This FPGA variant features up to 100,000 logic elements, 4,000 Kb of enhanced TriMatrix memory, and supports a variety of I/O standards with up to 654 user I/O pins. It includes high-speed transceivers capable of data rates up to 8.5 Gbps, making it suitable for applications requiring significant bandwidth. The device also supports advanced digital signal processing with configurable DSP blocks and has dedicated circuitry for popular serial protocols, enhancing its versatility in complex designs. The programmable power technology allows for optimization of performance while minimizing power usage, making it a suitable choice for engineers looking for efficiency in high-end applications.

Datasheet Summary
Powered by GS/AI

The EP4S100G2F40I1N is part of the Altera Stratix IV FPGA family, designed for high-performance applications. It utilizes TSMC's 40-nm process technology, offering a balance of high logic density and low power consumption. This FPGA variant features up to 100,000 logic elements, 4,000 Kb of enhanced TriMatrix memory, and supports a variety of I/O standards with up to 654 user I/O pins. It includes high-speed transceivers capable of data rates up to 8.5 Gbps, making it suitable for applications requiring significant bandwidth. The device also supports advanced digital signal processing with configurable DSP blocks and has dedicated circuitry for popular serial protocols, enhancing its versatility in complex designs. The programmable power technology allows for optimization of performance while minimizing power usage, making it a suitable choice for engineers looking for efficiency in high-end applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4S100G2F40I1N-ND
FPGAs (Field Programmable Gate Array) EP4S100G2F40I1N-ND
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N - 918320-EP4S100G2F40I1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N
918320-EP4S100G2F40I1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N 918320-EP4S100G2F40I1N
Manufacturer: Intel Win Source Part Number: 918320-EP4S100G2F40I 1N Series: STRATIX® IV GT Operating Temperature Range: 0°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 654 Part Status: Obsolete Family Name: EP4S100G2 Categories: Integrated Circuits (ICs) Case / Package: 1517-FBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918320-EP4S100G2F40I1N
Series: STRATIX® IV GT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 654
Part Status: Obsolete
Family Name: EP4S100G2
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4S100G2F40I1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4S100G2F40I1N
FPGA Programmable Logic Device 696-EP4S100G2F40I1N
Field Programmable Gate Array, 91200 CLBs, 228000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4S100G2F40I1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I1N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 91200 CLBs, 228000-Cell, CMOS, PBGA1517, LEAD FREE, FBGA-1517 Product overview: EP4S100G2F40I1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I1N can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G2F40I1N
Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I1N
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4S100G2F40I1N
FPGAs (Field Programmable Gate Array) EP4S100G2F40I1N
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4S100G2F40I1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4S100G2F40I1N
IC FPGA 654 I/O 1517FBGA

IC FPGA 654 I/O 1517FBGA

Supplier's Site
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA - EP4S100G2F40I1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA
EP4S100G2F40I1N
FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA EP4S100G2F40I1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4S100G2F40I1N
FPGA - Field Programmable Gate Array EP4S100G2F40I1N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs - 386-EP4S100G2F40I1N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs
386-EP4S100G2F40I1N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs 386-EP4S100G2F40I1N
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4S100G2F40I1N-ND 918320-EP4S100G2F40I1N 696-EP4S100G2F40I1N EP4S100G2F40I1N EP4S100G2F40I1N EP4S100G2F40I1N EP4S100G2F40I1N EP4S100G2F40I1N 386-EP4S100G2F40I1N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1N FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs
Package Type Other; 1517-BBGA, FCBGA Other; 1517-FBGA (40x40) Other; FBGA Other; 1517-BBGA, FCBGA Other; FC-FBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) -40 C (-40 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 228000 228000 228000 228000
Internal Frequency 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARC240-4 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 184 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details