Field Programmable Gate Array, 91200 CLBs, 228000-Cell, CMOS, PBGA1517, FBGA-1517 Product overview: EP4S100G2F40I1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4S100G2F40I1 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 918319-EP4S100G2F40I
Series: STRATIX® IV GT
Operating Temperature Range: 0°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 654
Part Status: Obsolete
Family Name: EP4S100G2
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA
STRATIX® IV GT Field Programmable Gate Array (FPGA) IC 654 17544192 228000 1517-BBGA, FCBGA
IC FPGA 654 I/O 1517FBGA
IC FPGA 654 I/O 1517FBGA
IC FPGA 654 I/O 1517FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Stratix IV 9120 LABs 654 IOs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP4S100G2F40I1 | 918319-EP4S100G2F40I1 | EP4S100G2F40I1-ND | EP4S100G2F40I1 | EP4S100G2F40I1 | EP4S100G2F40I1 | EP4S100G2F40I1 | EP4S100G2F40I1 | EP4S100G2F40I1 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4S100G2F40I1 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 228000 Cells 40nm Technology 0.95V 1517-Pin FC-FBGA | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 228000 | 228000 | 228000 | ||||||
| Package Type | Other; FBGA | Other; 1517-FBGA (40x40) | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | Other; 1517-BBGA, FCBGA | Other; FC-FBGA | |||
| Internal Frequency | 600 MHz | ||||||||
| User I/Os | 654 pins | 654 pins | 654 pins |