Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N EP4CGX75DF27C8N

Description
Manufacturer: Altera Win Source Part Number: 081100-EP4CGX75DF27C 8N Mounting: SMD (SMT) Number of I/O: 310 Number of LABs/CLBs: 4620 Number of Logic Elements/Cells: 73920 Total RAM Bits: 4257792 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.16 V to 1.24 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081100-EP4CGX75DF27C 8N Mounting: SMD (SMT) Number of I/O: 310 Number of LABs/CLBs: 4620 Number of Logic Elements/Cells: 73920 Total RAM Bits: 4257792 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.16 V to 1.24 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N - 081100-EP4CGX75DF27C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N
081100-EP4CGX75DF27C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N 081100-EP4CGX75DF27C8N
Manufacturer: Altera Win Source Part Number: 081100-EP4CGX75DF27C 8N Mounting: SMD (SMT) Number of I/O: 310 Number of LABs/CLBs: 4620 Number of Logic Elements/Cells: 73920 Total RAM Bits: 4257792 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.16 V to 1.24 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081100-EP4CGX75DF27C8N
Mounting: SMD (SMT)
Number of I/O: 310
Number of LABs/CLBs: 4620
Number of Logic Elements/Cells: 73920
Total RAM Bits: 4257792
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.16 V to 1.24 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C8N-ND
FPGAs (Field Programmable Gate Array) EP4CGX75DF27C8N-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX75DF27C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX75DF27C8N
FPGA Programmable Logic Device 696-EP4CGX75DF27C8N
FPGA - Field Programmable Gate Array Product overview: EP4CGX75DF27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX75DF27C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX75DF27C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX75DF27C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA73920 Cells 60nm Technology 1.2V 672-Pin FBGA - EP4CGX75DF27C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA73920 Cells 60nm Technology 1.2V 672-Pin FBGA
EP4CGX75DF27C8N
FPGA73920 Cells 60nm Technology 1.2V 672-Pin FBGA EP4CGX75DF27C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX75DF27C8N
FPGA - Field Programmable Gate Array EP4CGX75DF27C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 310 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 310 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX75DF27C8N
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C8N
FPGAs (Field Programmable Gate Array) EP4CGX75DF27C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C8N
FPGAs (Field Programmable Gate Array) EP4CGX75DF27C8N
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX75DF27C8N
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081100-EP4CGX75DF27C8N EP4CGX75DF27C8N-ND 696-EP4CGX75DF27C8N EP4CGX75DF27C8N EP4CGX75DF27C8N EP4CGX75DF27C8N EP4CGX75DF27C8N EP4CGX75DF27C8N EP4CGX75DF27C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA73920 Cells 60nm Technology 1.2V 672-Pin FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 73920 73920 73920
Package Type Other; 672-FBGA (27x27) Other; 672-BGA Other; Tray Other; FBGA Other; 672-BGA Other; 672-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.16 V ~ 1.24 V Other; 1.2 V Other Other; 1.16V ~ 1.24V Other; 1.16V ~ 1.24V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details