Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX75DF27C7

Description
Win Source Part Number: 1338577-EP4CGX75DF27 C7 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 40 Number of I/O: 310 Number of LABs/CLBs: 4620 Number of Logic Elements/Cells: 73920 Total RAM Bits: 4257792 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX75 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1338577-EP4CGX75DF27 C7 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 40 Number of I/O: 310 Number of LABs/CLBs: 4620 Number of Logic Elements/Cells: 73920 Total RAM Bits: 4257792 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX75 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1338577-EP4CGX75DF27C7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1338577-EP4CGX75DF27C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1338577-EP4CGX75DF27C7
Win Source Part Number: 1338577-EP4CGX75DF27 C7 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 40 Number of I/O: 310 Number of LABs/CLBs: 4620 Number of Logic Elements/Cells: 73920 Total RAM Bits: 4257792 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX75 RoHS Status: RoHS non-compliant

Win Source Part Number: 1338577-EP4CGX75DF27C7
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 40
Number of I/O: 310
Number of LABs/CLBs: 4620
Number of Logic Elements/Cells: 73920
Total RAM Bits: 4257792
Voltage - Supply: 1.16V ~ 1.24V
Mounting Type: Surface Mount
Package / Case: 672-BGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP4CGX75
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX75DF27C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX75DF27C7
FPGA Programmable Logic Device 696-EP4CGX75DF27C7
FPGA - Field Programmable Gate Array Product overview: EP4CGX75DF27C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX75DF27C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX75DF27C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX75DF27C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C7-ND
FPGAs (Field Programmable Gate Array) EP4CGX75DF27C7-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Buy Now Datasheet
FPGA 73920 Cells 60nm Technology 1.2V 672-Pin FBGA - EP4CGX75DF27C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 73920 Cells 60nm Technology 1.2V 672-Pin FBGA
EP4CGX75DF27C7
FPGA 73920 Cells 60nm Technology 1.2V 672-Pin FBGA EP4CGX75DF27C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C7
FPGAs (Field Programmable Gate Array) EP4CGX75DF27C7
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 4257792 73920 672-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX75DF27C7
FPGA - Field Programmable Gate Array EP4CGX75DF27C7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 310 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 4620 LABs 310 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C7
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX75DF27C7
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX75DF27C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX75DF27C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX75DF27C7
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1338577-EP4CGX75DF27C7 696-EP4CGX75DF27C7 EP4CGX75DF27C7-ND EP4CGX75DF27C7 EP4CGX75DF27C7 EP4CGX75DF27C7 EP4CGX75DF27C7 EP4CGX75DF27C7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 73920 Cells 60nm Technology 1.2V 672-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 73920 73920 73920
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.16V ~ 1.24V Other; 1.2 V Other; 1.16V ~ 1.24V Other
Package Type Other; Tray Other; 672-BGA Other; FBGA Other; 672-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details