Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX50DF27I7

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CGX50DF27I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX50DF27I7-ND
FPGAs (Field Programmable Gate Array) EP4CGX50DF27I7-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1339626-EP4CGX50DF27I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1339626-EP4CGX50DF27I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1339626-EP4CGX50DF27I7
Win Source Part Number: 1339626-EP4CGX50DF27 I7 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 40 Number of I/O: 310 Number of LABs/CLBs: 3118 Number of Logic Elements/Cells: 49888 Total RAM Bits: 2562048 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 672-BGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX50 RoHS Status: RoHS non-compliant

Win Source Part Number: 1339626-EP4CGX50DF27I7
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 40
Number of I/O: 310
Number of LABs/CLBs: 3118
Number of Logic Elements/Cells: 49888
Total RAM Bits: 2562048
Voltage - Supply: 1.16V ~ 1.24V
Mounting Type: Surface Mount
Package / Case: 672-BGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP4CGX50
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX50DF27I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX50DF27I7
FPGA Programmable Logic Device 696-EP4CGX50DF27I7
FPGA - Field Programmable Gate Array Product overview: EP4CGX50DF27I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50DF27I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX50DF27I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50DF27I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX50DF27I7
FPGA - Field Programmable Gate Array EP4CGX50DF27I7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX50DF27I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX50DF27I7
FPGAs (Field Programmable Gate Array) EP4CGX50DF27I7
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Buy Now Datasheet
FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA - EP4CGX50DF27I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA
EP4CGX50DF27I7
FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA EP4CGX50DF27I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX50DF27I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX50DF27I7
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX50DF27I7
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX50DF27I7
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CGX50DF27I7-ND 1339626-EP4CGX50DF27I7 696-EP4CGX50DF27I7 EP4CGX50DF27I7 EP4CGX50DF27I7 EP4CGX50DF27I7 EP4CGX50DF27I7 EP4CGX50DF27I7
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; FBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 49888 49888 49888
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details