Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA
IC FPGA 310 I/O 672FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs
IC FPGA 310 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CGX50DF27C8-ND | EP4CGX50DF27C8 | EP4CGX50DF27C8 | EP4CGX50DF27C8 | EP4CGX50DF27C8 | EP4CGX50DF27C8 | 386-EP4CGX50DF27C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs |
| Package Type | Other; 672-BGA | Other; FBGA | Other; 672-BGA | Other; 672-BGA | |||
| Pins | 672 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 49888 | 49888 | 49888 |