Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX50DF27C6N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX50DF27C6N-ND
FPGAs (Field Programmable Gate Array) EP4CGX50DF27C6N-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX50DF27C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX50DF27C6N
FPGA Programmable Logic Device 696-EP4CGX50DF27C6N
FPGA - Field Programmable Gate Array Product overview: EP4CGX50DF27C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50DF27C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX50DF27C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50DF27C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N - 847045-EP4CGX50DF27C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N
847045-EP4CGX50DF27C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N 847045-EP4CGX50DF27C6N
Manufacturer: Intel Win Source Part Number: 847045-EP4CGX50DF27C 6N Series: Cyclone® IV GX Features: series Field Programmable Gate Array (FPGA) IC 310 2562048 49888 Package: Tray Number of I/O: 310 Family Name: EP4CGX50 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 967560, -EP4CGX50DF27C6N

Manufacturer: Intel
Win Source Part Number: 847045-EP4CGX50DF27C6N
Series: Cyclone® IV GX
Features: series Field Programmable Gate Array (FPGA) IC 310 2562048 49888
Package: Tray
Number of I/O: 310
Family Name: EP4CGX50
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967560, -EP4CGX50DF27C6N

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX50DF27C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX50DF27C6N
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX50DF27C6N
FPGAs (Field Programmable Gate Array) EP4CGX50DF27C6N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 310 2562048 49888 672-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX50DF27C6N
FPGAs (Field Programmable Gate Array) EP4CGX50DF27C6N
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site Datasheet
FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA - EP4CGX50DF27C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA
EP4CGX50DF27C6N
FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA EP4CGX50DF27C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX50DF27C6N
FPGA - Field Programmable Gate Array EP4CGX50DF27C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 310 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX50DF27C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX50DF27C6N
IC FPGA 310 I/O 672FBGA

IC FPGA 310 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CGX50DF27C6N-ND 696-EP4CGX50DF27C6N 847045-EP4CGX50DF27C6N EP4CGX50DF27C6N EP4CGX50DF27C6N EP4CGX50DF27C6N EP4CGX50DF27C6N EP4CGX50DF27C6N EP4CGX50DF27C6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50DF27C6N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 49888 Cells 60nm Technology 1.2V 672-Pin FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA Other; FBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data