Intel Corporation FPGA Programmable Logic Device EP4CGX50CF23C8N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX50CF23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50CF23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX50CF23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50CF23C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CGX50CF23C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX50CF23C8N
FPGA Programmable Logic Device 696-EP4CGX50CF23C8N
FPGA - Field Programmable Gate Array Product overview: EP4CGX50CF23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50CF23C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX50CF23C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX50CF23C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2823-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2823-ND
FPGAs (Field Programmable Gate Array) 544-2823-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 2562048 49888 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 2562048 49888 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N - 773977-EP4CGX50CF23C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N
773977-EP4CGX50CF23C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N 773977-EP4CGX50CF23C8N
Manufacturer: Altera Win Source Part Number: 773977-EP4CGX50CF23C 8N Series: Cyclone IV GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BGA Mounting: SMD Operating Supply Voltage: 1.16 V ~ 1.24 V Number of I/O: 290 Number of LABs/CLBs: 3118 Number of Logic Elements/Cells: 49888 Total RAM Bits: 2562048 Family Name: EP4CGX50 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3P250L-FG484I; M1A3PE3000L-FG484; A3PE3000L-1FGG484; A3P250L-1FG484; Introduction Date: November 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773977-EP4CGX50CF23C8N
Series: Cyclone IV GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BGA
Mounting: SMD
Operating Supply Voltage: 1.16 V ~ 1.24 V
Number of I/O: 290
Number of LABs/CLBs: 3118
Number of Logic Elements/Cells: 49888
Total RAM Bits: 2562048
Family Name: EP4CGX50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): A3P250L-FG484I; M1A3PE3000L-FG484; A3PE3000L-1FGG484; A3P250L-1FG484;
Introduction Date: November 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX50CF23C8N
FPGA - Field Programmable Gate Array EP4CGX50CF23C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 290 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 3118 LABs 290 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX50CF23C8N
FPGAs (Field Programmable Gate Array) EP4CGX50CF23C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 2562048 49888 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 2562048 49888 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX50CF23C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX50CF23C8N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX50CF23C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX50CF23C8N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site Datasheet
FPGA 49888 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX50CF23C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 49888 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX50CF23C8N
FPGA 49888 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX50CF23C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX50CF23C8N
FPGAs (Field Programmable Gate Array) EP4CGX50CF23C8N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CGX50CF23C8N 544-2823-ND 773977-EP4CGX50CF23C8N EP4CGX50CF23C8N EP4CGX50CF23C8N EP4CGX50CF23C8N EP4CGX50CF23C8N EP4CGX50CF23C8N EP4CGX50CF23C8N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX50CF23C8N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 49888 Cells 60nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA Other; 484-BGA
Internal Frequency 200 MHz
User I/Os 290 pins 290 pins 290 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details