Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX30CF23I7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3206-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3206-ND
FPGAs (Field Programmable Gate Array) 544-3206-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX30CF23I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX30CF23I7N
FPGA Programmable Logic Device 696-EP4CGX30CF23I7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX30CF23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30CF23I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX30CF23I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30CF23I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N - 22359-EP4CGX30CF23I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N
22359-EP4CGX30CF23I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N 22359-EP4CGX30CF23I7N
Manufacturer: Altera Win Source Part Number: 22359-EP4CGX30CF23I7 N Mounting: SMD (SMT) Number of I/O: 290 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Family Name: EP4CGX30 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.16 V to 1.24 V Alternative Parts (Cross-Reference): A3P600L-FGG484I; M1A3P600L-1FGG484Y; M1A3P600L-FGG484YI; A3P600L-FG484; Introduction Date: November 01, 2009 ECCN: 3A991 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 22359-EP4CGX30CF23I7N
Mounting: SMD (SMT)
Number of I/O: 290
Number of LABs/CLBs: 1840
Number of Logic Elements/Cells: 29440
Total RAM Bits: 1105920
Family Name: EP4CGX30
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.16 V to 1.24 V
Alternative Parts (Cross-Reference): A3P600L-FGG484I; M1A3P600L-1FGG484Y; M1A3P600L-FGG484YI; A3P600L-FG484;
Introduction Date: November 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX30CF23I7N
FPGAs (Field Programmable Gate Array) EP4CGX30CF23I7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Buy Now Datasheet
FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX30CF23I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX30CF23I7N
FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX30CF23I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30CF23I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30CF23I7N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX30CF23I7N
FPGAs (Field Programmable Gate Array) EP4CGX30CF23I7N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX30CF23I7N
FPGA - Field Programmable Gate Array EP4CGX30CF23I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30CF23I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30CF23I7N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3206-ND 696-EP4CGX30CF23I7N 22359-EP4CGX30CF23I7N EP4CGX30CF23I7N EP4CGX30CF23I7N EP4CGX30CF23I7N EP4CGX30CF23I7N EP4CGX30CF23I7N EP4CGX30CF23I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23I7N FPGAs (Field Programmable Gate Array) FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; 484-BGA Other; FBGA Other; 484-BGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details