Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA
IC FPGA 290 I/O 484FBGA
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 290 I/O 484FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP4CGX30CF23I7-ND | EP4CGX30CF23I7 | EP4CGX30CF23I7 | EP4CGX30CF23I7 | EP4CGX30CF23I7 | EP4CGX30CF23I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | Other; FBGA | |||
| Pins | 484 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other | Other; 1.16V ~ 1.24V |