Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30CF23C6N

Description
Win Source Part Number: 1018786-EP4CGX30CF23 C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 290 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Voltage - Supply: 1.16V ~ 1.24V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970247,-EP4CGX30CF23 C6N Base Product Number: EP4CGX30
Request a Quote Datasheet
Description
Win Source Part Number: 1018786-EP4CGX30CF23 C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 290 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Voltage - Supply: 1.16V ~ 1.24V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970247,-EP4CGX30CF23 C6N Base Product Number: EP4CGX30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1018786-EP4CGX30CF23C6N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1018786-EP4CGX30CF23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1018786-EP4CGX30CF23C6N
Win Source Part Number: 1018786-EP4CGX30CF23 C6N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 290 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Voltage - Supply: 1.16V ~ 1.24V Package / Case: 484-BGA Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 970247,-EP4CGX30CF23 C6N Base Product Number: EP4CGX30

Win Source Part Number: 1018786-EP4CGX30CF23C6N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 290
Number of LABs/CLBs: 1840
Number of Logic Elements/Cells: 29440
Total RAM Bits: 1105920
Voltage - Supply: 1.16V ~ 1.24V
Package / Case: 484-BGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 970247,-EP4CGX30CF23C6N
Base Product Number: EP4CGX30

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX30CF23C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX30CF23C6N-ND
FPGAs (Field Programmable Gate Array) EP4CGX30CF23C6N-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CGX30CF23C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CGX30CF23C6N
1.2V FPGA Programmable Logic Device 696-EP4CGX30CF23C6N
FPGA Cyclone® IV GX Family 29440 Cells 60nm Technology 1.2V 484-Pin FBGA Product overview: EP4CGX30CF23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30CF23C6N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV GX Family 29440 Cells 60nm Technology 1.2V 484-Pin FBGA Product overview: EP4CGX30CF23C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30CF23C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA - EP4CGX30CF23C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA
EP4CGX30CF23C6N
FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA EP4CGX30CF23C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX30CF23C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX30CF23C6N
FPGAs (Field Programmable Gate Array) EP4CGX30CF23C6N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 290 1105920 29440 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30CF23C6N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30CF23C6N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF23C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30CF23C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30CF23C6N
IC FPGA 290 I/O 484FBGA

IC FPGA 290 I/O 484FBGA

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs - 386-EP4CGX30CF23C6N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs
386-EP4CGX30CF23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs 386-EP4CGX30CF23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX30CF23C6N
FPGA - Field Programmable Gate Array EP4CGX30CF23C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1018786-EP4CGX30CF23C6N EP4CGX30CF23C6N-ND 696-EP4CGX30CF23C6N EP4CGX30CF23C6N EP4CGX30CF23C6N EP4CGX30CF23C6N EP4CGX30CF23C6N 386-EP4CGX30CF23C6N EP4CGX30CF23C6N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device FPGA 29440 Cells 60nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 290 IOs FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 29440 29440 29440 29440
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.16V ~ 1.24V Other; 1.2 V Other; 1.16V ~ 1.24V Other Other; 1.2V
Package Type Other; 484-BGA Other; Tray Other; FBGA Other; 484-BGA Other; 484-BGA
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LC-30 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details