ERROR: no product mention
Manufacturer: Altera
Win Source Part Number: 773974-EP4CGX30CF19I
Series: Cyclone IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LBGA
Mounting: SMD
Operating Supply Voltage: 1.16 V ~ 1.24 V
Number of I/O: 150
Number of LABs/CLBs: 1840
Number of Logic Elements/Cells: 29440
Total RAM Bits: 1105920
Family Name: EP4CGX30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; A3P600L-1FG324Y; A3P600L-FG324YI; A3P600L-FGG324Y;
Introduction Date: November 01, 2009
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
FPGA Cyclone® IV GX Family 29440 Cells 60nm Technology 1.2V 324-Pin FBGA Product overview: EP4CGX30CF19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30CF19I7N can be used for catalog matching and distributor lookup.
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 1105920 29440 324-LBGA
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 1105920 29440 324-LBGA
IC FPGA 150 I/O 324FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 150 I/O 324FBGA
IC FPGA 150 I/O 324FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 150 IOs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 773974-EP4CGX30CF19I7N | 696-EP4CGX30CF19I7N | 544-3204-ND | EP4CGX30CF19I7N | EP4CGX30CF19I7N | EP4CGX30CF19I7N | EP4CGX30CF19I7N | EP4CGX30CF19I7N | EP4CGX30CF19I7N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30CF19I7N | 1.2V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 29440 Cells 60nm Technology 1.2V 324-Pin TFBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Logic Cells / Logic Blocks | 29440 | 29440 | 29440 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||
| Supply Voltage | Other; 1.16 V ~ 1.24 V | Other; 1.2 V | Other; 1.16V ~ 1.24V | Other | Other; 1.16V ~ 1.24V | ||||
| Package Type | Other; Tray | Other; 324-LBGA | Other; 324-LBGA | Other; TFBGA | Other; 324-LBGA | ||||
| Internal Frequency | 200 MHz |