Intel Corporation FPGA Programmable Logic Device EP4CGX30BF14C8N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX30BF14C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30BF14C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX30BF14C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30BF14C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CGX30BF14C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX30BF14C8N
FPGA Programmable Logic Device 696-EP4CGX30BF14C8N
FPGA - Field Programmable Gate Array Product overview: EP4CGX30BF14C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30BF14C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX30BF14C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30BF14C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1015419-EP4CGX30BF14C8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1015419-EP4CGX30BF14C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1015419-EP4CGX30BF14C8N
Win Source Part Number: 1015419-EP4CGX30BF14 C8N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 119 Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Voltage - Supply: 1.16V ~ 1.24V Package / Case: 169-LBGA Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: EP4CGX30BF14C8N-ND,9 73219,544-3202 Base Product Number: EP4CGX30

Win Source Part Number: 1015419-EP4CGX30BF14C8N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Number of I/O: 72
Number of LABs/CLBs: 1840
Number of Logic Elements/Cells: 29440
Total RAM Bits: 1105920
Voltage - Supply: 1.16V ~ 1.24V
Package / Case: 169-LBGA
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: EP4CGX30BF14C8N-ND,973219,544-3202
Base Product Number: EP4CGX30

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3202-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3202-ND
FPGAs (Field Programmable Gate Array) 544-3202-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30BF14C8N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C8N
FPGAs (Field Programmable Gate Array) EP4CGX30BF14C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX30BF14C8N
FPGA - Field Programmable Gate Array EP4CGX30BF14C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30BF14C8N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C8N
FPGAs (Field Programmable Gate Array) EP4CGX30BF14C8N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX30BF14C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX30BF14C8N
FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX30BF14C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CGX30BF14C8N 1015419-EP4CGX30BF14C8N 544-3202-ND EP4CGX30BF14C8N EP4CGX30BF14C8N EP4CGX30BF14C8N EP4CGX30BF14C8N EP4CGX30BF14C8N EP4CGX30BF14C8N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA
Package Type Other; Tray Other; 169-LBGA Other; 169-LBGA Other; 169-LBGA Other; FBGA
Internal Frequency 200 MHz
User I/Os 72 pins 72 pins 72 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data