Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N EP4CGX30BF14C7N

Description
Manufacturer: Intel Win Source Part Number: 812518-EP4CGX30BF14C 7N Packaging: Tray Mounting Style: SMD Number of I/O: 72 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 169-LBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX30
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 812518-EP4CGX30BF14C 7N Packaging: Tray Mounting Style: SMD Number of I/O: 72 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 169-LBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N - 812518-EP4CGX30BF14C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N
812518-EP4CGX30BF14C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N 812518-EP4CGX30BF14C7N
Manufacturer: Intel Win Source Part Number: 812518-EP4CGX30BF14C 7N Packaging: Tray Mounting Style: SMD Number of I/O: 72 Number of LABs/CLBs: 1840 Number of Logic Elements/Cells: 29440 Total RAM Bits: 1105920 Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 169-LBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.16V ~ 1.24V Part Number Series: EP4CGX30

Manufacturer: Intel
Win Source Part Number: 812518-EP4CGX30BF14C7N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 72
Number of LABs/CLBs: 1840
Number of Logic Elements/Cells: 29440
Total RAM Bits: 1105920
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 169-LBGA
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.16V ~ 1.24V
Part Number Series: EP4CGX30

Buy Now
FPGA Programmable Logic Device - 696-EP4CGX30BF14C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX30BF14C7N
FPGA Programmable Logic Device 696-EP4CGX30BF14C7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX30BF14C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30BF14C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX30BF14C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX30BF14C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2728-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2728-ND
FPGAs (Field Programmable Gate Array) 544-2728-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Buy Now Datasheet
FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX30BF14C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX30BF14C7N
FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX30BF14C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C7N
FPGAs (Field Programmable Gate Array) EP4CGX30BF14C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 1105920 29440 169-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX30BF14C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX30BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX30BF14C7N
FPGA - Field Programmable Gate Array EP4CGX30BF14C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1840 LABs 72 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812518-EP4CGX30BF14C7N 696-EP4CGX30BF14C7N 544-2728-ND EP4CGX30BF14C7N EP4CGX30BF14C7N EP4CGX30BF14C7N EP4CGX30BF14C7N EP4CGX30BF14C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX30BF14C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 29440 Cells 60nm Technology 1.2V 169-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 29440 29440 29440
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.16V ~ 1.24V Other; 1.2 V Other; 1.16V ~ 1.24V Other
Package Type Other; Tray Other; 169-LBGA Other; FBGA Other; 169-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details