Intel Corporation FPGA Programmable Logic Device EP4CGX22CF19I7N

Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CGX22CF19I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX22CF19I7N
FPGA Programmable Logic Device 696-EP4CGX22CF19I7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3201-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3201-ND
FPGAs (Field Programmable Gate Array) 544-3201-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N - 753092-EP4CGX22CF19I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N
753092-EP4CGX22CF19I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N 753092-EP4CGX22CF19I7N
Manufacturer: Altera Win Source Part Number: 753092-EP4CGX22CF19I 7N Series: Cyclone IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LBGA Mounting: SMD Operating Supply Voltage: 1.16 V ~ 1.24 V Number of I/O: 150 Number of LABs/CLBs: 1330 Number of Logic Elements/Cells: 21280 Total RAM Bits: 774144 Family Name: EP4CGX22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 324-FBGA (19x19) Alternative Parts (Cross-Reference): M1A3P600L-1FG324YI; M1A3P1000L-1FG324; M1A3P1000L-1FGG324; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 753092-EP4CGX22CF19I7N
Series: Cyclone IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LBGA
Mounting: SMD
Operating Supply Voltage: 1.16 V ~ 1.24 V
Number of I/O: 150
Number of LABs/CLBs: 1330
Number of Logic Elements/Cells: 21280
Total RAM Bits: 774144
Family Name: EP4CGX22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 324-FBGA (19x19)
Alternative Parts (Cross-Reference): M1A3P600L-1FG324YI; M1A3P1000L-1FG324; M1A3P1000L-1FGG324;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA - EP4CGX22CF19I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA
EP4CGX22CF19I7N
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA EP4CGX22CF19I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7N
FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7N
FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX22CF19I7N
FPGA - Field Programmable Gate Array EP4CGX22CF19I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CGX22CF19I7N 544-3201-ND 753092-EP4CGX22CF19I7N EP4CGX22CF19I7N EP4CGX22CF19I7N EP4CGX22CF19I7N EP4CGX22CF19I7N EP4CGX22CF19I7N EP4CGX22CF19I7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7N FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 324-LBGA Other; TFBGA Other; 324-LBGA Other; 324-LBGA
Internal Frequency 200 MHz
User I/Os 150 pins 150 pins 150 pins
Supply Voltage Other; 1.2 V Other; 1.16 V ~ 1.24 V Other; 1.16V ~ 1.24V Other Other; 1.16V ~ 1.24V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details