Intel Corporation FPGA Programmable Logic Device EP4CGX22CF19I7

Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP4CGX22CF19I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX22CF19I7
FPGA Programmable Logic Device 696-EP4CGX22CF19I7
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7-ND
FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1350115-EP4CGX22CF19I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1350115-EP4CGX22CF19I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1350115-EP4CGX22CF19I7
Win Source Part Number: 1350115-EP4CGX22CF19 I7 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 84 Number of I/O: 150 Number of LABs/CLBs: 1330 Number of Logic Elements/Cells: 21280 Total RAM Bits: 774144 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 324-LBGA Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX22 RoHS Status: RoHS non-compliant

Win Source Part Number: 1350115-EP4CGX22CF19I7
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 84
Number of I/O: 150
Number of LABs/CLBs: 1330
Number of Logic Elements/Cells: 21280
Total RAM Bits: 774144
Voltage - Supply: 1.16V ~ 1.24V
Mounting Type: Surface Mount
Package / Case: 324-LBGA
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP4CGX22
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA - EP4CGX22CF19I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA
EP4CGX22CF19I7
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA EP4CGX22CF19I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7
FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19I7
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX22CF19I7
FPGA - Field Programmable Gate Array EP4CGX22CF19I7
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP4CGX22CF19I7 EP4CGX22CF19I7-ND 1350115-EP4CGX22CF19I7 EP4CGX22CF19I7 EP4CGX22CF19I7 EP4CGX22CF19I7 EP4CGX22CF19I7 EP4CGX22CF19I7
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray Other; 324-LBGA Other; TFBGA Other; 324-LBGA
Internal Frequency 200 MHz
User I/Os 150 pins 150 pins 150 pins
Supply Voltage Other; 1.2 V Other; 1.16V ~ 1.24V Other; 1.16V ~ 1.24V Other
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details