Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX22CF19C8N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2842-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2842-ND
FPGAs (Field Programmable Gate Array) 544-2842-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
1.2V FPGA Programmable Logic Device - 696-EP4CGX22CF19C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V FPGA Programmable Logic Device
696-EP4CGX22CF19C8N
1.2V FPGA Programmable Logic Device 696-EP4CGX22CF19C8N
FPGA Cyclone® IV GX Family 21280 Cells 60nm Technology 1.2V 324-Pin FBGA Tray Product overview: EP4CGX22CF19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® IV GX Family 21280 Cells 60nm Technology 1.2V 324-Pin FBGA Tray Product overview: EP4CGX22CF19C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N - 203826-EP4CGX22CF19C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N
203826-EP4CGX22CF19C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N 203826-EP4CGX22CF19C8N
Manufacturer: Altera Win Source Part Number: 203826-EP4CGX22CF19C 8N Mounting: SMD (SMT) Number of I/O: 150 Number of LABs/CLBs: 1330 Number of Logic Elements/Cells: 21280 Total RAM Bits: 774144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.16 V to 1.24 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203826-EP4CGX22CF19C8N
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 1330
Number of Logic Elements/Cells: 21280
Total RAM Bits: 774144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.16 V to 1.24 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX22CF19C8N
FPGA - Field Programmable Gate Array EP4CGX22CF19C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C8N
FPGAs (Field Programmable Gate Array) EP4CGX22CF19C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA - EP4CGX22CF19C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA
EP4CGX22CF19C8N
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA EP4CGX22CF19C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C8N
FPGAs (Field Programmable Gate Array) EP4CGX22CF19C8N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19C8N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19C8N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2842-ND 696-EP4CGX22CF19C8N 203826-EP4CGX22CF19C8N EP4CGX22CF19C8N EP4CGX22CF19C8N EP4CGX22CF19C8N EP4CGX22CF19C8N EP4CGX22CF19C8N EP4CGX22CF19C8N
Product Name FPGAs (Field Programmable Gate Array) 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C8N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LBGA Other; Tray Other; 324-FBGA (19x19) Other; 324-LBGA Other; TFBGA Other; 324-LBGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
User I/Os 150 pins 150 pins 150 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details