Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX22CF19C7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2727-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2727-ND
FPGAs (Field Programmable Gate Array) 544-2727-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C7N - 203825-EP4CGX22CF19C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C7N
203825-EP4CGX22CF19C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C7N 203825-EP4CGX22CF19C7N
Manufacturer: Altera Win Source Part Number: 203825-EP4CGX22CF19C 7N Mounting: SMD (SMT) Number of I/O: 150 Number of LABs/CLBs: 1330 Number of Logic Elements/Cells: 21280 Total RAM Bits: 774144 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.16 V to 1.24 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 203825-EP4CGX22CF19C7N
Mounting: SMD (SMT)
Number of I/O: 150
Number of LABs/CLBs: 1330
Number of Logic Elements/Cells: 21280
Total RAM Bits: 774144
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.16 V to 1.24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX22CF19C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX22CF19C7N
FPGA Programmable Logic Device 696-EP4CGX22CF19C7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - EP4CGX22CF19C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
EP4CGX22CF19C7N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) EP4CGX22CF19C7N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX22CF19C7N
FPGA - Field Programmable Gate Array EP4CGX22CF19C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C7N
FPGAs (Field Programmable Gate Array) EP4CGX22CF19C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19C7N
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA - EP4CGX22CF19C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA
EP4CGX22CF19C7N
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA EP4CGX22CF19C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2727-ND 203825-EP4CGX22CF19C7N 696-EP4CGX22CF19C7N EP4CGX22CF19C7N EP4CGX22CF19C7N EP4CGX22CF19C7N EP4CGX22CF19C7N EP4CGX22CF19C7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C7N FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA
Package Type Other; 324-LBGA Other; 324-FBGA (19x19) Other; Tray Other; 324-LBGA Other; TFBGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 21280 21280 21280
Unlock Full Specs
to access all available technical data