Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX22CF19C6

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C6-ND
FPGAs (Field Programmable Gate Array) EP4CGX22CF19C6-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6 - 846966-EP4CGX22CF19C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6
846966-EP4CGX22CF19C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6 846966-EP4CGX22CF19C6
Manufacturer: Intel Win Source Part Number: 846966-EP4CGX22CF19C 6 Series: Cyclone® IV GX Features: series Field Programmable Gate Array (FPGA) IC 150 774144 21280 Package: Tray Number of I/O: 150 Family Name: EP4CGX22 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 846966-EP4CGX22CF19C6
Series: Cyclone® IV GX
Features: series Field Programmable Gate Array (FPGA) IC 150 774144 21280
Package: Tray
Number of I/O: 150
Family Name: EP4CGX22
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX22CF19C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX22CF19C6
FPGA Programmable Logic Device 696-EP4CGX22CF19C6
FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX22CF19C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22CF19C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19C6
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX22CF19C6
FPGA - Field Programmable Gate Array EP4CGX22CF19C6
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 150 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C6
FPGAs (Field Programmable Gate Array) EP4CGX22CF19C6
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 150 774144 21280 324-LBGA

Buy Now Datasheet
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA - EP4CGX22CF19C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA
EP4CGX22CF19C6
FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA EP4CGX22CF19C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22CF19C6
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22CF19C6
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site Datasheet
IC FPGA 150 I/O 324FBGA - 386-EP4CGX22CF19C6 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 150 I/O 324FBGA
386-EP4CGX22CF19C6
IC FPGA 150 I/O 324FBGA 386-EP4CGX22CF19C6
IC FPGA 150 I/O 324FBGA

IC FPGA 150 I/O 324FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4CGX22CF19C6-ND 846966-EP4CGX22CF19C6 696-EP4CGX22CF19C6 EP4CGX22CF19C6 EP4CGX22CF19C6 EP4CGX22CF19C6 EP4CGX22CF19C6 EP4CGX22CF19C6 386-EP4CGX22CF19C6
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22CF19C6 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 21280 Cells 60nm Technology 1.2V 324-Pin TFBGA Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 150 I/O 324FBGA
Package Type Other; 324-LBGA Other; Tray Other; 324-LBGA Other; TFBGA Other; 324-LBGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz 472 MHz
Unlock Full Specs
to access all available technical data