Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX22BF14C7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 774144 21280 169-LBGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 774144 21280 169-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2726-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2726-ND
FPGAs (Field Programmable Gate Array) 544-2726-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 774144 21280 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 774144 21280 169-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX22BF14C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX22BF14C7N
FPGA Programmable Logic Device 696-EP4CGX22BF14C7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX22BF14C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22BF14C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX22BF14C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX22BF14C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1340782-EP4CGX22BF14C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1340782-EP4CGX22BF14C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1340782-EP4CGX22BF14C7N
Win Source Part Number: 1340782-EP4CGX22BF14 C7N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® IV GX Package: Tray Standard Package: 119 Number of I/O: 72 Number of LABs/CLBs: 1330 Number of Logic Elements/Cells: 21280 Total RAM Bits: 774144 Voltage - Supply: 1.16V ~ 1.24V Mounting Type: Surface Mount Package / Case: 169-LBGA Supplier Device Package: 169-FBGA (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP4CGX22

Win Source Part Number: 1340782-EP4CGX22BF14C7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® IV GX
Package: Tray
Standard Package: 119
Number of I/O: 72
Number of LABs/CLBs: 1330
Number of Logic Elements/Cells: 21280
Total RAM Bits: 774144
Voltage - Supply: 1.16V ~ 1.24V
Mounting Type: Surface Mount
Package / Case: 169-LBGA
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP4CGX22

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX22BF14C7N
FPGA - Field Programmable Gate Array EP4CGX22BF14C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 1330 LABs 72 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22BF14C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX22BF14C7N
FPGAs (Field Programmable Gate Array) EP4CGX22BF14C7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 774144 21280 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 774144 21280 169-LBGA

Buy Now Datasheet
FPGA 21280 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX22BF14C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 21280 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX22BF14C7N
FPGA 21280 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX22BF14C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX22BF14C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX22BF14C7N
FPGAs (Field Programmable Gate Array) EP4CGX22BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22BF14C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22BF14C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX22BF14C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX22BF14C7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX22BF14C7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2726-ND 696-EP4CGX22BF14C7N 1340782-EP4CGX22BF14C7N EP4CGX22BF14C7N EP4CGX22BF14C7N EP4CGX22BF14C7N EP4CGX22BF14C7N EP4CGX22BF14C7N EP4CGX22BF14C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 21280 Cells 60nm Technology 1.2V 169-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 169-LBGA Other; Tray Other; 169-LBGA Other; FBGA Other; 169-LBGA
Pins 169
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details