Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N EP4CGX15BN11C8N

Description
Manufacturer: Altera Win Source Part Number: 22354-EP4CGX15BN11C8 N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 148-QFN (11x11) Supply Voltage - Operating: 1.16 V to 1.24 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 22354-EP4CGX15BN11C8 N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 148-QFN (11x11) Supply Voltage - Operating: 1.16 V to 1.24 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N - 22354-EP4CGX15BN11C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N
22354-EP4CGX15BN11C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N 22354-EP4CGX15BN11C8N
Manufacturer: Altera Win Source Part Number: 22354-EP4CGX15BN11C8 N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 148-QFN (11x11) Supply Voltage - Operating: 1.16 V to 1.24 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 22354-EP4CGX15BN11C8N
Mounting: SMD (SMT)
Number of I/O: 72
Number of LABs/CLBs: 900
Number of Logic Elements/Cells: 14400
Total RAM Bits: 552960
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 148-QFN (11x11)
Supply Voltage - Operating: 1.16 V to 1.24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
QFN FPGA Programmable Logic Device - 696-EP4CGX15BN11C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN FPGA Programmable Logic Device
696-EP4CGX15BN11C8N
QFN FPGA Programmable Logic Device 696-EP4CGX15BN11C8N
FPGA 14400 Cells 60nm 148-Pin QFN EP 2.5Gbps Transceiver Product overview: EP4CGX15BN11C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BN11C8N can be used for catalog matching and distributor lookup.

FPGA 14400 Cells 60nm 148-Pin QFN EP 2.5Gbps Transceiver Product overview: EP4CGX15BN11C8N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, QFN, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BN11C8N can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-1474-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1474-ND
FPGAs (Field Programmable Gate Array) 544-1474-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 148-WFQFN Dual Rows, Exposed Pad

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 148-WFQFN Dual Rows, Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BN11C8N
FPGAs (Field Programmable Gate Array) EP4CGX15BN11C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 148-WFQFN Dual Rows, Exposed Pad

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 148-WFQFN Dual Rows, Exposed Pad

Buy Now Datasheet
Fpga, Cyclone Iv Gx, 15K, 148Qfn; No. Of Logic Blocks Altera - 36AJ9018 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv Gx, 15K, 148Qfn; No. Of Logic Blocks Altera
36AJ9018
Fpga, Cyclone Iv Gx, 15K, 148Qfn; No. Of Logic Blocks Altera 36AJ9018
FPGA, CYCLONE IV GX, 15K, 148QFN; No. of Logic Blocks:900; No. of Macrocells:14400; FPGA Family:Cyclone IV; Logic Case Style:QFN; No. of Pins:148Pins; No. of Speed Grades:8; Total RAM Bits:540Kbit; No. of I/O s:72I/O s; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV GX, 15K, 148QFN; No. of Logic Blocks:900; No. of Macrocells:14400; FPGA Family:Cyclone IV; Logic Case Style:QFN; No. of Pins:148Pins; No. of Speed Grades:8; Total RAM Bits:540Kbit; No. of I/O s:72I/O s; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BN11C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BN11C8N
IC FPGA 72 I/O 148QFN

IC FPGA 72 I/O 148QFN

Supplier's Site Datasheet
FPGA 14400 Cells 60nm Technology 1.2V 148-Pin QFN EP - EP4CGX15BN11C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14400 Cells 60nm Technology 1.2V 148-Pin QFN EP
EP4CGX15BN11C8N
FPGA 14400 Cells 60nm Technology 1.2V 148-Pin QFN EP EP4CGX15BN11C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA, CYCLONE IV GX, 15K, 148QFN - 386-EP4CGX15BN11C8N - Utmel Electronic Limited
Hong Kong, China
FPGA, CYCLONE IV GX, 15K, 148QFN
386-EP4CGX15BN11C8N
FPGA, CYCLONE IV GX, 15K, 148QFN 386-EP4CGX15BN11C8N
FPGA, CYCLONE IV GX, 15K, 148QFN

FPGA, CYCLONE IV GX, 15K, 148QFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BN11C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BN11C8N
IC FPGA 72 I/O 148QFN

IC FPGA 72 I/O 148QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 22354-EP4CGX15BN11C8N 696-EP4CGX15BN11C8N 544-1474-ND EP4CGX15BN11C8N 36AJ9018 EP4CGX15BN11C8N EP4CGX15BN11C8N 386-EP4CGX15BN11C8N EP4CGX15BN11C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BN11C8N QFN FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv Gx, 15K, 148Qfn; No. Of Logic Blocks Altera Embedded - FPGAs (Field Programmable Gate Array) FPGA 14400 Cells 60nm Technology 1.2V 148-Pin QFN EP FPGA, CYCLONE IV GX, 15K, 148QFN Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 14400 14400 14400 900 14400 14400
Package Type Other; 148-QFN (11x11) Other; QFN EP Other; 148-WFQFN Dual Rows, Exposed Pad Other; 148-WFQFN Dual Rows, Exposed Pad Other; QFN Other; QFN EP Other; 148-WFQFN Dual Rows, Exposed Pad
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.16 V ~ 1.24 V Other; 1.16V ~ 1.24V Other; 1.16V~1.24V Other
Pins 148 148 148
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details