Intel Corporation FPGAs (Field Programmable Gate Array) EP4CGX15BF14I7N

Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA
Request a Quote Datasheet
Description
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3248-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3248-ND
FPGAs (Field Programmable Gate Array) 544-3248-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N - 203823-EP4CGX15BF14I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N
203823-EP4CGX15BF14I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N 203823-EP4CGX15BF14I7N
Manufacturer: Altera Win Source Part Number: 203823-EP4CGX15BF14I 7N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Family Name: EP4CGX15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 169-FBGA (14x14) Supply Voltage - Operating: 1.16 V to 1.24 V Alternative Parts (Cross-Reference): EP4CGX15BF14I7ES; EP4CGX15BF14I7; EP4CGX15BF14C7ES; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203823-EP4CGX15BF14I7N
Mounting: SMD (SMT)
Number of I/O: 72
Number of LABs/CLBs: 900
Number of Logic Elements/Cells: 14400
Total RAM Bits: 552960
Family Name: EP4CGX15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 169-FBGA (14x14)
Supply Voltage - Operating: 1.16 V to 1.24 V
Alternative Parts (Cross-Reference): EP4CGX15BF14I7ES; EP4CGX15BF14I7; EP4CGX15BF14C7ES;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX15BF14I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX15BF14I7N
FPGA Programmable Logic Device 696-EP4CGX15BF14I7N
FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14I7N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14I7N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX15BF14I7N
FPGA - Field Programmable Gate Array EP4CGX15BF14I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14I7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site
Fpga, Cyclone Iv Gx, 15K, 169 Fbga; No. Of Logic Blocks Altera - 66W1378 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv Gx, 15K, 169 Fbga; No. Of Logic Blocks Altera
66W1378
Fpga, Cyclone Iv Gx, 15K, 169 Fbga; No. Of Logic Blocks Altera 66W1378
FPGA, CYCLONE IV GX, 15K, 169 FBGA; No. of Logic Blocks:900; No. of Macrocells:14400; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:169Pins; No. of Speed Grades:7; Total RAM Bits:540Kbit; No. of I/O's:72I/O's; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV GX, 15K, 169 FBGA; No. of Logic Blocks:900; No. of Macrocells:14400; FPGA Family:Cyclone IV; Logic Case Style:FBGA; No. of Pins:169Pins; No. of Speed Grades:7; Total RAM Bits:540Kbit; No. of I/O's:72I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX15BF14I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX15BF14I7N
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX15BF14I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14I7N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14I7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14I7N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14I7N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3248-ND 203823-EP4CGX15BF14I7N 696-EP4CGX15BF14I7N EP4CGX15BF14I7N EP4CGX15BF14I7N EP4CGX15BF14I7N 66W1378 EP4CGX15BF14I7N EP4CGX15BF14I7N EP4CGX15BF14I7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14I7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Cyclone Iv Gx, 15K, 169 Fbga; No. Of Logic Blocks Altera FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 169-LBGA Other; 169-FBGA (14x14) Other; Tray Other; 169-LBGA Other; FBGA Other; FBGA Other; 169-LBGA
Pins 169 169
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 14400 14400 900 14400
Unlock Full Specs
to access all available technical data