Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N EP4CGX15BF14C8N

Description
Manufacturer: Altera Win Source Part Number: 203822-EP4CGX15BF14C 8N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Family Name: EP4CGX15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 169-FBGA (14x14) Supply Voltage - Operating: 1.16 V to 1.24 V Alternative Parts (Cross-Reference): EP4CGX15BF14C8ES; EP4CGX15BF14C8; EP4CGX15BF14I8ES; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 203822-EP4CGX15BF14C 8N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Family Name: EP4CGX15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 169-FBGA (14x14) Supply Voltage - Operating: 1.16 V to 1.24 V Alternative Parts (Cross-Reference): EP4CGX15BF14C8ES; EP4CGX15BF14C8; EP4CGX15BF14I8ES; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cyclone IV FPGA, part number 66W1377, features 15,000 logic elements and is housed in a 169-pin BGA package. It supports two transceivers and offers a total of 14,400 macrocells, making it suitable for a variety of applications requiring moderate logic density. The device is part of the Cyclone IV family, which is known for its balance of performance and power efficiency. It includes 540 Kbits of RAM and provides 72 I/O pins for flexible connectivity options. The FPGA operates under various speed grades and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable and efficient FPGA solution for their projects.

Datasheet Summary
Powered by GS/AI

The Cyclone IV FPGA, part number 66W1377, features 15,000 logic elements and is housed in a 169-pin BGA package. It supports two transceivers and offers a total of 14,400 macrocells, making it suitable for a variety of applications requiring moderate logic density. The device is part of the Cyclone IV family, which is known for its balance of performance and power efficiency. It includes 540 Kbits of RAM and provides 72 I/O pins for flexible connectivity options. The FPGA operates under various speed grades and is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable and efficient FPGA solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N - 203822-EP4CGX15BF14C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N
203822-EP4CGX15BF14C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N 203822-EP4CGX15BF14C8N
Manufacturer: Altera Win Source Part Number: 203822-EP4CGX15BF14C 8N Mounting: SMD (SMT) Number of I/O: 72 Number of LABs/CLBs: 900 Number of Logic Elements/Cells: 14400 Total RAM Bits: 552960 Family Name: EP4CGX15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 169-FBGA (14x14) Supply Voltage - Operating: 1.16 V to 1.24 V Alternative Parts (Cross-Reference): EP4CGX15BF14C8ES; EP4CGX15BF14C8; EP4CGX15BF14I8ES; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 203822-EP4CGX15BF14C8N
Mounting: SMD (SMT)
Number of I/O: 72
Number of LABs/CLBs: 900
Number of Logic Elements/Cells: 14400
Total RAM Bits: 552960
Family Name: EP4CGX15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 169-FBGA (14x14)
Supply Voltage - Operating: 1.16 V to 1.24 V
Alternative Parts (Cross-Reference): EP4CGX15BF14C8ES; EP4CGX15BF14C8; EP4CGX15BF14I8ES;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1475-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1475-ND
FPGAs (Field Programmable Gate Array) 544-1475-ND
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP4CGX15BF14C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP4CGX15BF14C8N
FPGA Programmable Logic Device 696-EP4CGX15BF14C8N
FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C8N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14C8N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C8N
FPGAs (Field Programmable Gate Array) EP4CGX15BF14C8N
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP4CGX15BF14C8N
FPGA - Field Programmable Gate Array EP4CGX15BF14C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C8N
Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14C8N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site Datasheet
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA - EP4CGX15BF14C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA
EP4CGX15BF14C8N
FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA EP4CGX15BF14C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fpga, Cyclone Iv, 15K, 2 Trx, 169Fbga; No. Of Logic Blocks Altera - 66W1377 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Cyclone Iv, 15K, 2 Trx, 169Fbga; No. Of Logic Blocks Altera
66W1377
Fpga, Cyclone Iv, 15K, 2 Trx, 169Fbga; No. Of Logic Blocks Altera 66W1377
FPGA, CYCLONE IV, 15K, 2 TRX, 169FBGA; No. of Logic Blocks:-; No. of Macrocells:14400; FPGA Family:Cyclone IV; Logic Case Style:BGA; No. of Pins:169Pins; No. of Speed Grades:8; Total RAM Bits:540Kbit; No. of I/O's:72I/O's; Clock RoHS Compliant: Yes

FPGA, CYCLONE IV, 15K, 2 TRX, 169FBGA; No. of Logic Blocks:-; No. of Macrocells:14400; FPGA Family:Cyclone IV; Logic Case Style:BGA; No. of Pins:169Pins; No. of Speed Grades:8; Total RAM Bits:540Kbit; No. of I/O's:72I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4CGX15BF14C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4CGX15BF14C8N
IC FPGA 72 I/O 169FBGA

IC FPGA 72 I/O 169FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203822-EP4CGX15BF14C8N 544-1475-ND 696-EP4CGX15BF14C8N EP4CGX15BF14C8N EP4CGX15BF14C8N EP4CGX15BF14C8N EP4CGX15BF14C8N EP4CGX15BF14C8N 66W1377 EP4CGX15BF14C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4CGX15BF14C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA Fpga, Cyclone Iv, 15K, 2 Trx, 169Fbga; No. Of Logic Blocks Altera Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 14400 14400 14400
Package Type Other; 169-FBGA (14x14) Other; 169-LBGA Other; Tray Other; 169-LBGA Other; 169-LBGA Other; FBGA Other; BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.16 V ~ 1.24 V Other; 1.2 V Other; 1.16V ~ 1.24V Other; 1.16V ~ 1.24V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details