Manufacturer: Intel
Win Source Part Number: 1323355-EP4CGX15BF14
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 119
Mounting: Surface Mount
Number of I/O: 72
Number of LABs/CLBs: 900
Number of Logic Elements/Cells: 14400
Total RAM Bits: 552960
Voltage - Supply: 1.16V ~ 1.24V
Supplier Device Package: 169-FBGA (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 169-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967334
Base Product Number: EP4CGX15
RoHS Status: RoHS non-compliant
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA
FPGA - Field Programmable Gate Array Product overview: EP4CGX15BF14C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP4CGX15BF14C8 can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Cyclone IV GX 900 LABs 72 IOs
IC FPGA 72 I/O 169FBGA
IC FPGA 72 I/O 169FBGA
Cyclone® IV GX Field Programmable Gate Array (FPGA) IC 72 552960 14400 169-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323355-EP4CGX15BF14C8 | EP4CGX15BF14C8-ND | 696-EP4CGX15BF14C8 | EP4CGX15BF14C8 | EP4CGX15BF14C8 | EP4CGX15BF14C8 | EP4CGX15BF14C8 | EP4CGX15BF14C8 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 14400 Cells 60nm Technology 1.2V 169-Pin FBGA |
| Logic Cells / Logic Blocks | 14400 | 14400 | 14400 | |||||
| Package Type | Other; 169-LBGA | Other; 169-LBGA | Other; Tray | Other; 169-LBGA | Other; FBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||||
| Supply Voltage | Other; 1.16V ~ 1.24V | Other; 1.2 V | Other | Other; 1.16V ~ 1.24V |